Bodine Electric Company 34B-FX Series Parallel Shaft BLDC Gearmotor 3373

Description
All 34B-E or -F gearmotors in this series were uppgraded from -E/-F gearing to the new and improved (stronger) -FX gearing (electrical specs of the motors, and physical dimensions are not affected) Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio. IP-20 (24V) models, IP-40 (130V) stock models.
Request a Quote
Description
All 34B-E or -F gearmotors in this series were uppgraded from -E/-F gearing to the new and improved (stronger) -FX gearing (electrical specs of the motors, and physical dimensions are not affected) Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio. IP-20 (24V) models, IP-40 (130V) stock models.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34B-FX Series Parallel Shaft BLDC Gearmotor - 3373 - Bodine Electric Company
Peosta, IA, United States
34B-FX Series Parallel Shaft BLDC Gearmotor
3373
34B-FX Series Parallel Shaft BLDC Gearmotor 3373
All 34B-E or -F gearmotors in this series were uppgraded from -E/-F gearing to the new and improved (stronger) -FX gearing (electrical specs of the motors, and physical dimensions are not affected) Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selectively hardened all steel helical gearing for quietness and high output to size ratio. IP-20 (24V) models, IP-40 (130V) stock models.
  • All 34B-E or -F gearmotors in this series were uppgraded from -E/-F gearing to the new and improved (stronger) -FX gearing (electrical specs of the motors, and physical dimensions are not affected)
  • Brushless motor for high torque, smaller size, and no maintenance.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing semi-fluid grease for long life.
  • Selectively hardened all steel helical gearing for quietness and high output to size ratio.
  • IP-20 (24V) models, IP-40 (130V) stock models.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3373
Product Name 34B-FX Series Parallel Shaft BLDC Gearmotor
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
Continuous Current 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1255 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3591 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2249 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0190 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details