Bodine Electric Company 34B6 Series BLDC Motors Class 1 Division 1 3261

Description
Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors UL Listed for US and Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV Face mounting is standard; Base mount, is optional (model 0931) 5.875” B.C. meets NEMA-56C specifications with optional base mount kit, model 0931, installed. And NEMA-42C face mount with ø3.750 B.C. Motor shaft diameter 5/8-inch (0.625”) with key.
Request a Quote
Description
Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors UL Listed for US and Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV Face mounting is standard; Base mount, is optional (model 0931) 5.875” B.C. meets NEMA-56C specifications with optional base mount kit, model 0931, installed. And NEMA-42C face mount with ø3.750 B.C. Motor shaft diameter 5/8-inch (0.625”) with key.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34B6 Series BLDC Motors Class 1 Division 1 - 3261 - Bodine Electric Company
Peosta, IA, United States
34B6 Series BLDC Motors Class 1 Division 1
3261
34B6 Series BLDC Motors Class 1 Division 1 3261
Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors UL Listed for US and Canada Brushless DC, 8-pole motor for high torque, compact size and zero maintenance Requires a BLDC control with 120° commutation Terminal or Junction Box required that meets CI/D1 standards Ambient rating +40°C max. Environmental protection: IP-66, TENV Face mounting is standard; Base mount, is optional (model 0931) 5.875” B.C. meets NEMA-56C specifications with optional base mount kit, model 0931, installed. And NEMA-42C face mount with ø3.750 B.C. Motor shaft diameter 5/8-inch (0.625”) with key.
  • Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors UL Listed for US and Canada
  • Brushless DC, 8-pole motor for high torque, compact size and zero maintenance
  • Requires a BLDC control with 120° commutation
  • Terminal or Junction Box required that meets CI/D1 standards
  • Ambient rating +40°C max. Environmental protection: IP-66, TENV
  • Face mounting is standard; Base mount, is optional (model 0931)
  • 5.875” B.C. meets NEMA-56C specifications with optional base mount kit, model 0931, installed. And NEMA-42C face mount with ø3.750 B.C. Motor shaft diameter 5/8-inch (0.625”) with key.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Brushless Motors
Product Number 3261
Product Name 34B6 Series BLDC Motors Class 1 Division 1
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 7.02 in-oz/amp (49.58 mN-m/amp)
Output Power 0.4704 HP
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1109 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
22B-D Series Parallel Shaft BLDC Gearmotor - 3327 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0625 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1079 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3575 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details