Bodine Electric Company Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors 3081

Description
42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation Class “F” insulation and ratings; Rated ambient temp: +40°C Permanently lubricated, noise-tested, sealed, ball bearings Hardened steel gears for long life and maximum performance Hollow shaft eliminates need for shaft couplings and extra mounting hardware 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models IP-66 protection against water ingress and dust Motor terminated via two built-in watertight (IP-66) connectors (power and signals) Built-in, 256PPR magnetic encoder with commutation track
Request a Quote
Description
42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation Class “F” insulation and ratings; Rated ambient temp: +40°C Permanently lubricated, noise-tested, sealed, ball bearings Hardened steel gears for long life and maximum performance Hollow shaft eliminates need for shaft couplings and extra mounting hardware 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models IP-66 protection against water ingress and dust Motor terminated via two built-in watertight (IP-66) connectors (power and signals) Built-in, 256PPR magnetic encoder with commutation track
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3081 - Bodine Electric Company
Peosta, IA, United States
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors
3081
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors 3081
42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation Class “F” insulation and ratings; Rated ambient temp: +40°C Permanently lubricated, noise-tested, sealed, ball bearings Hardened steel gears for long life and maximum performance Hollow shaft eliminates need for shaft couplings and extra mounting hardware 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models IP-66 protection against water ingress and dust Motor terminated via two built-in watertight (IP-66) connectors (power and signals) Built-in, 256PPR magnetic encoder with commutation track
  • 42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV.
  • Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation
  • Class “F” insulation and ratings; Rated ambient temp: +40°C
  • Permanently lubricated, noise-tested, sealed, ball bearings
  • Hardened steel gears for long life and maximum performance
  • Hollow shaft eliminates need for shaft couplings and extra mounting hardware
  • 1.25-inch hollow shaft bore size
  • One plastic shaft cover is included with each gearmotor.
  • Face mount via four tapped holes or through-bolts.
  • Unvented gearhousing mounts in any orientation.
  • High-performance Grease. Gearmotors are lubricated for life.
  • More efficient than similar-sized worm-gear models
  • IP-66 protection against water ingress and dust
  • Motor terminated via two built-in watertight (IP-66) connectors (power and signals)
  • Built-in, 256PPR magnetic encoder with commutation track
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3081
Product Name Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.5000 HP
Continuous Current 3.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

22B-D Series Parallel Shaft BLDC Gearmotor - 3629 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
42R-5N Series AC Right Angle Gearmotor - 0647 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2249 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details