Bodine Electric Company Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors 3067

Description
42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV. Class "F" insulation and ratings; Rated ambient temp: +40°C. Permanently lubricated, noise-tested, sealed, ball bearings. Hardened steel gearts for long life and maximum performance. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. 1-inch hollow shaft One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Motor can be terminated in end shield. Optional Terminal box 0988 is available. IP-66 protection against water ingress and dust (with PG11 fitting and cord installed).
Request a Quote
Description
42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV. Class "F" insulation and ratings; Rated ambient temp: +40°C. Permanently lubricated, noise-tested, sealed, ball bearings. Hardened steel gearts for long life and maximum performance. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. 1-inch hollow shaft One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Motor can be terminated in end shield. Optional Terminal box 0988 is available. IP-66 protection against water ingress and dust (with PG11 fitting and cord installed).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors - 3067 - Bodine Electric Company
Peosta, IA, United States
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors
3067
Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors 3067
42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV. Class "F" insulation and ratings; Rated ambient temp: +40°C. Permanently lubricated, noise-tested, sealed, ball bearings. Hardened steel gearts for long life and maximum performance. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. 1-inch hollow shaft One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Motor can be terminated in end shield. Optional Terminal box 0988 is available. IP-66 protection against water ingress and dust (with PG11 fitting and cord installed).
  • 42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV.
  • Class "F" insulation and ratings; Rated ambient temp: +40°C.
  • Permanently lubricated, noise-tested, sealed, ball bearings.
  • Hardened steel gearts for long life and maximum performance.
  • Hollow shaft eliminates need for shaft couplings and extra mounting hardware.
  • 1-inch hollow shaft
  • One plastic shaft cover is included with each gearmotor.
  • Face mount via four tapped holes or through-bolts.
  • Unvented gearhousing mounts in any orientation.
  • High-performance Grease. Gearmotors are lubricated for life.
  • More efficient than similar-sized worm-gear models.
  • Motor can be terminated in end shield. Optional Terminal box 0988 is available.
  • IP-66 protection against water ingress and dust (with PG11 fitting and cord installed).
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3067
Product Name Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3333 HP
Continuous Current 0.7600 to 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

24A-3F Series DC Right Angle Gearmotor - 0098 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
Metric 42R-E Series Parallel Shaft AC Gearmotor - 1681 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1184 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1510 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details