Bodine Electric Company Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors 3045

Description
Performance ratings of 24 VDC models are based on operation from DC power. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F. 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over shaft opening). Pre-seated motor brushes for optimum performance and quiet operation. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. Optional base/foot mount brackets – model 0957 for type 25H2, and model 0959 for type 30H3 gearmotors. Optional shaft kits - model 0929 for type 25H2 and 0930 for type 30H3 gearmotors.
Request a Quote
Description
Performance ratings of 24 VDC models are based on operation from DC power. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F. 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over shaft opening). Pre-seated motor brushes for optimum performance and quiet operation. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. Optional base/foot mount brackets – model 0957 for type 25H2, and model 0959 for type 30H3 gearmotors. Optional shaft kits - model 0929 for type 25H2 and 0930 for type 30H3 gearmotors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3045 - Bodine Electric Company
Peosta, IA, United States
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors
3045
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors 3045
Performance ratings of 24 VDC models are based on operation from DC power. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F. 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor. Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over shaft opening). Pre-seated motor brushes for optimum performance and quiet operation. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. Optional base/foot mount brackets – model 0957 for type 25H2, and model 0959 for type 30H3 gearmotors. Optional shaft kits - model 0929 for type 25H2 and 0930 for type 30H3 gearmotors.
  • Performance ratings of 24 VDC models are based on operation from DC power.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F.
  • 1.25-inch hollow shaft bore size
  • One plastic shaft cover is included with each gearmotor.
  • Face mount via four tapped holes or through-bolts.
  • Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life.
  • More efficient than similar-sized worm-gear models.
  • Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock models supplied with factory-installed cover over shaft opening).
  • Pre-seated motor brushes for optimum performance and quiet operation.
  • Hollow shaft eliminates need for shaft couplings and extra mounting hardware.
  • Optional base/foot mount brackets – model 0957 for type 25H2, and model 0959 for type 30H3 gearmotors.
  • Optional shaft kits - model 0929 for type 25H2 and 0930 for type 30H3 gearmotors.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3045
Product Name Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3333 HP
Continuous Current 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-5N Series BLDC Right Angle Gearmotor - 3395 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1224 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor - 0655 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1092 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details