Bodine Electric Company 34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2853

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2853 - Bodine Electric Company
Peosta, IA, United States
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
2853
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2853
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Unvented gearhousing for universal horizontal mounting.
  • Permanently lubricated with high-performance lubricant.
  • Hardened helical gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2853
Product Name 34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.1667 HP
Continuous Current 0.5000 to 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

K-2 Series Parallel Shaft AC Gearmotor - 0727 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
24A-D Series Parallel Shaft DC Gearmotor - 0190 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2874 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
30R-D Series Parallel Shaft AC Gearmotor - 5471 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details