Bodine Electric Company 30R-3N Series 3-Phase AC Inverter Duty Right Angle Gearmotor 2296

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Industrial lip seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Industrial lip seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30R-3N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2296 - Bodine Electric Company
Peosta, IA, United States
30R-3N Series 3-Phase AC Inverter Duty Right Angle Gearmotor
2296
30R-3N Series 3-Phase AC Inverter Duty Right Angle Gearmotor 2296
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Industrial lip seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Industrial lip seals on motor and output shafts.
  • Needle bearings on output shaft for increased radial load capacity and long life.
  • Permanently lubricated.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2296
Product Name 30R-3N Series 3-Phase AC Inverter Duty Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.0588 HP
Continuous Current 0.4800 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1115 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3014 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Metric 34R-W Series Parallel Shaft AC Gearmotor - 1484 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1315 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details