Bodine Electric Company Motor 215

Description
DISCONTINUED BY MANUFACTURER, AC MOTOR, N SERIES, SPLIT PHASE, NON-SYNCHRONOUS, SELF VENTILATED, 1725 RPM, 1 PHASE, 115 VAC, 60 HZ, 1/40 HP, NSI-13. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC MOTOR, N SERIES, SPLIT PHASE, NON-SYNCHRONOUS, SELF VENTILATED, 1725 RPM, 1 PHASE, 115 VAC, 60 HZ, 1/40 HP, NSI-13. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 225033331 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, AC MOTOR, N SERIES, SPLIT PHASE, NON-SYNCHRONOUS, SELF VENTILATED, 1725 RPM, 1 PHASE, 115 VAC, 60 HZ, 1/40 HP, NSI-13. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC MOTOR, N SERIES, SPLIT PHASE, NON-SYNCHRONOUS, SELF VENTILATED, 1725 RPM, 1 PHASE, 115 VAC, 60 HZ, 1/40 HP, NSI-13. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 225033331
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

42R-GB/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2337 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Aluminum Alloy Gear Motor with Triple Bearing Support - YHD-G4430 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 24.0 VDC
Shaft Speed 10 to 300 rpm
Environmental Features Dust-proof; Drip-proof
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details