Bodine Electric Company Metric 34R-5F Series AC Right Angle Gearmotor 1465

Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Unvented gearhousing. Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing oil for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Unvented gearhousing. Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing oil for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 34R-5F Series AC Right Angle Gearmotor - 1465 - Bodine Electric Company
Peosta, IA, United States
Metric 34R-5F Series AC Right Angle Gearmotor
1465
Metric 34R-5F Series AC Right Angle Gearmotor 1465
Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Unvented gearhousing. Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing oil for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
  • Metric mounting threads and metric drive shaft dimensions.
  • Totally enclosed IP-20 rating
  • Fan cooled for high output power
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life
  • Aluminum center ring and endshields for high thermal efficiency and light weight
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts
  • Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness
  • Permanently lubricated gearing utilizing oil for long life
  • Bronze worm gear for high shock load capability
  • Hardened and ground worm gear for strength and long life
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1465
Product Name Metric 34R-5F Series AC Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0667 HP
Continuous Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

34R-3F Series AC Right Angle Gearmotor - 0489 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0748 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1243 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1254 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details