Bodine Electric Company Metric 30R Series AC Motor 1340

Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 30R Series AC Motor - 1340 - Bodine Electric Company
Peosta, IA, United States
Metric 30R Series AC Motor
1340
Metric 30R Series AC Motor 1340
Metric mounting threads and metric drive shaft dimensions. Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
  • Metric mounting threads and metric drive shaft dimensions.
  • Totally enclosed, non-ventilated IP-20 rating.
  • Class "B" insulation system for long life.
  • Aluminum endshields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
Supplier's Site
Motor - 212892231 - Radwell International
Willingboro, NJ, United States
AC INDUCTION MOTOR, 30R SERIES, 1400 RPM, 0.13 NM, 1 PHASE, 230 VAC, 50 HZ, 0.21 AMP, 18 WATT, 30R2BECI. FREE 2 YEAR RADWELL WARRANTY

AC INDUCTION MOTOR, 30R SERIES, 1400 RPM, 0.13 NM, 1 PHASE, 230 VAC, 50 HZ, 0.21 AMP, 18 WATT, 30R2BECI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category AC Motors Gearmotors
Product Number 1340 212892231
Product Name Metric 30R Series AC Motor Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0244 HP
Continuous Current 0.2100 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1517 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
42R-GB/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2336 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
34R-WX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2805 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1250 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details