Bodine Electric Company 34B-WX Series Parallel Shaft BLDC Gearmotor 1283

Description
The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. IP-20 (24V) models, IP-40 (130V) stock models.
Request a Quote
Description
The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. IP-20 (24V) models, IP-40 (130V) stock models.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34B-WX Series Parallel Shaft BLDC Gearmotor - 1283 - Bodine Electric Company
Peosta, IA, United States
34B-WX Series Parallel Shaft BLDC Gearmotor
1283
34B-WX Series Parallel Shaft BLDC Gearmotor 1283
The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation. IP-20 (24V) models, IP-40 (130V) stock models.
  • The 34B motor provides high starting torque, adjustable speed, and predictable performance.
  • Brushless DC (ECM) motors require zero maintenance.
  • Winding options are 130 VDC or 24 VDC. All models are TENV.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • IP-20 (24V) models, IP-40 (130V) stock models.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1283
Product Name 34B-WX Series Parallel Shaft BLDC Gearmotor
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.2000 HP
Unlock Full Specs
to access all available technical data

Similar Products

Metric 34R-5F Series AC Right Angle Gearmotor - 1469 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1286 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Metric 24A-Z Series Parallel Shaft DC Gearmotor - 1160 - Bodine Electric Company
Specs
Motor Type DC Motor
AC Voltage & Frequency 180
Output Power 0.0312 HP
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1054 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 32.0 to 43.0 In-lbs (36.9 to 49.58 kg-cm)
View Details