Bodine Electric Company 33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1257

Description
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.
Request a Quote
Description
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1257 - Bodine Electric Company
Peosta, IA, United States
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
1257
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1257
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.

To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.

Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1257
Product Name 33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1429 HP
Continuous Current 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series Parallel Shaft DC Gearmotor - 1222 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 205.0 In-lbs (236 kg-cm)
View Details
42R Series AC Torque Motor - 2628 - Bodine Electric Company
Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1099 to 0.1139 HP
View Details
2 suppliers
34B-5N Series BLDC Right Angle Gearmotor - 3594 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3210 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details