Bodine Electric Company 33A-WX Series Parallel Shaft DC Gearmotor 1070

Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote
Description
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-WX Series Parallel Shaft DC Gearmotor - 1070 - Bodine Electric Company
Peosta, IA, United States
33A-WX Series Parallel Shaft DC Gearmotor
1070
33A-WX Series Parallel Shaft DC Gearmotor 1070
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
  • 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Winding options are 90/130 VDC or 12/24 VDC. Insulation Class F. TENV.
  • Unvented gearhousing. Lubricated for life. Synthetic lubricant.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • All steel helical gears. Gearing meets or exceeds AGMA 9 standard for maximum life and quiet operation.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1070
Product Name 33A-WX Series Parallel Shaft DC Gearmotor
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 200.0 In-lbs (231 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3010 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor - 0649 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1422 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 205.0 In-lbs (236 kg-cm)
View Details
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1237 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details