Bodine Electric Company 24A-3F Series DC Right Angle Gearmotor 0089

Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote
Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-3F Series DC Right Angle Gearmotor - 0089 - Bodine Electric Company
Peosta, IA, United States
24A-3F Series DC Right Angle Gearmotor
0089
24A-3F Series DC Right Angle Gearmotor 0089
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
  • 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Industrial lip type seals on motor and output shafts.
  • Bronze sleeve bearing on output shaft for quietness.
  • Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0089
Product Name 24A-3F Series DC Right Angle Gearmotor
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 0.4800 amps
Continuous Torque 22.0 In-lbs (25.37 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1284 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1402 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 26.0 In-lbs (29.98 kg-cm)
View Details
24A-3F Series DC Right Angle Gearmotor - 0093 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
Metric 42R-5N Series AC Right Angle Gearmotor - 1633 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 230/400; 208-230/240V 60Hz
Phase Three-phase
View Details