Pkg of 10 racks, 96 tips per rack in 8 x 12 format (960 tips), 1-200 µl pipet tip for gel loading
Seque/Pro™ Capillary Pipet Tips
Seque/Pro capillary pipet tips have an average outer diameter of <0.3 mm, making them ideal for loading sequencing gels or IEF tube gels. Seque/Pro tips give maximum performance when used with Eppendorf ultra micro pipets (0.5–10 µl), but can also be used with Rainin Pipetman 10 and 20 µl pipets.
Prot/Elec™ Pipet Tips
Prot/Elec tips fit easily between vertical slab gel plates separated by 0.75 mm while maintaining a large bore for fast flow of sample. The 200 µl capacity tips are molded to fit Rainin Pipetman 20, 100, and 200 μl pipets and Eppendorf 20 and 100 µl pipets. Prot/Elec tips are also available with an aerosol barrier to guard against airborne contamination and cross-contamination of samples (see Xcluda™ style G pipet tips).
| Bio-Rad Laboratories, Inc. | |
|---|---|
| Product Category | Pipettes and Tips |
| Product Number | 223-9916 |
| Product Name | Prot/Elec Tips |
| Configuration | Tip |