Bio-Rad Laboratories, Inc. Mini-Sub Cell GT System 170-4486

Description
Mini horizontal electrophoresis system, includes 8- and 15-well combs, 7 x 7 cm UV-transparent tray, casting gates, mini-gel caster The redesigned Mini-Sub cell GT cell offers updated features that make electrophoresis even easier. The Mini-Sub cell GT cell can resolve up to 30 samples; its short, narrow format allows 7 and 10 cm runs with speed, simplicity, and economy. Bio-Rad's mini cells resolve EcoRI or HindIII digests of lambda DNA in only 1.5 hours at 60 V. Small DNA fragments can be separated in as little as 15 minutes at 150 V. All mini cells accommodate ReadyAgarose precast gels to save time and allow highly reproducible separations, and include a buffer tank, a safety lid with cables, and a leveling bubble. System configurations that include additional accessories are also available (see the Mini-Sub Cell GT Complete Systems Selection Guide for more details). Features: QuickSnap* electrodes are easy to remove, simplifying cleaning Arrow on the side of the base indicates the direction of the run and ensures proper orientation of the gel Color-coded, labeled electrodes and labeled base guarantee correct positioning of the lid on the base Tabs on the base permit easy removal of the lid, reducing buffer spillage, and also prevent incorrect lid positioning Reverse-compatible design allows the cells to be used with components from older models Clear plastic construction for easy sample visualization UV-transparent gel trays with fluorescent ruler** Gel-casting gates to cast your own gels right in the cell, or optional caster for tape-free casting** Combs to fit every need (fixed-height drop-in combs, adjustable-height combs, and preparative combs)** * Patent pending. ** Purchase separately for ReadySub-Cell GT systems. Mini ReadySub-Cell GT Cells The mini ReadySub-Cell GT cell is identical to the Mini-Sub cell GT cell, except it is dedicated to running ReadyAgarose precast gels. These gels lock securely into the mini ReadySub-Cell chamber, offering convenience and reproducibility. This cell does not include casting gates, tray, or combs. Kits are available to upgrade ReadySub-Cell GT cells for handcasting capability.
Description
Mini horizontal electrophoresis system, includes 8- and 15-well combs, 7 x 7 cm UV-transparent tray, casting gates, mini-gel caster The redesigned Mini-Sub cell GT cell offers updated features that make electrophoresis even easier. The Mini-Sub cell GT cell can resolve up to 30 samples; its short, narrow format allows 7 and 10 cm runs with speed, simplicity, and economy. Bio-Rad's mini cells resolve EcoRI or HindIII digests of lambda DNA in only 1.5 hours at 60 V. Small DNA fragments can be separated in as little as 15 minutes at 150 V. All mini cells accommodate ReadyAgarose precast gels to save time and allow highly reproducible separations, and include a buffer tank, a safety lid with cables, and a leveling bubble. System configurations that include additional accessories are also available (see the Mini-Sub Cell GT Complete Systems Selection Guide for more details). Features: QuickSnap* electrodes are easy to remove, simplifying cleaning Arrow on the side of the base indicates the direction of the run and ensures proper orientation of the gel Color-coded, labeled electrodes and labeled base guarantee correct positioning of the lid on the base Tabs on the base permit easy removal of the lid, reducing buffer spillage, and also prevent incorrect lid positioning Reverse-compatible design allows the cells to be used with components from older models Clear plastic construction for easy sample visualization UV-transparent gel trays with fluorescent ruler** Gel-casting gates to cast your own gels right in the cell, or optional caster for tape-free casting** Combs to fit every need (fixed-height drop-in combs, adjustable-height combs, and preparative combs)** * Patent pending. ** Purchase separately for ReadySub-Cell GT systems. Mini ReadySub-Cell GT Cells The mini ReadySub-Cell GT cell is identical to the Mini-Sub cell GT cell, except it is dedicated to running ReadyAgarose precast gels. These gels lock securely into the mini ReadySub-Cell chamber, offering convenience and reproducibility. This cell does not include casting gates, tray, or combs. Kits are available to upgrade ReadySub-Cell GT cells for handcasting capability.

Suppliers

Company
Product
Description
Supplier Links
Mini-Sub Cell GT System - 170-4486 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Mini-Sub Cell GT System
170-4486
Mini-Sub Cell GT System 170-4486
Mini horizontal electrophoresis system, includes 8- and 15-well combs, 7 x 7 cm UV-transparent tray, casting gates, mini-gel caster The redesigned Mini-Sub cell GT cell offers updated features that make electrophoresis even easier. The Mini-Sub cell GT cell can resolve up to 30 samples; its short, narrow format allows 7 and 10 cm runs with speed, simplicity, and economy. Bio-Rad's mini cells resolve EcoRI or HindIII digests of lambda DNA in only 1.5 hours at 60 V. Small DNA fragments can be separated in as little as 15 minutes at 150 V. All mini cells accommodate ReadyAgarose precast gels to save time and allow highly reproducible separations, and include a buffer tank, a safety lid with cables, and a leveling bubble. System configurations that include additional accessories are also available (see the Mini-Sub Cell GT Complete Systems Selection Guide for more details). Features: QuickSnap* electrodes are easy to remove, simplifying cleaning Arrow on the side of the base indicates the direction of the run and ensures proper orientation of the gel Color-coded, labeled electrodes and labeled base guarantee correct positioning of the lid on the base Tabs on the base permit easy removal of the lid, reducing buffer spillage, and also prevent incorrect lid positioning Reverse-compatible design allows the cells to be used with components from older models Clear plastic construction for easy sample visualization UV-transparent gel trays with fluorescent ruler** Gel-casting gates to cast your own gels right in the cell, or optional caster for tape-free casting** Combs to fit every need (fixed-height drop-in combs, adjustable-height combs, and preparative combs)** * Patent pending. ** Purchase separately for ReadySub-Cell GT systems. Mini ReadySub-Cell GT Cells The mini ReadySub-Cell GT cell is identical to the Mini-Sub cell GT cell, except it is dedicated to running ReadyAgarose precast gels. These gels lock securely into the mini ReadySub-Cell chamber, offering convenience and reproducibility. This cell does not include casting gates, tray, or combs. Kits are available to upgrade ReadySub-Cell GT cells for handcasting capability.

Mini horizontal electrophoresis system, includes 8- and 15-well combs, 7 x 7 cm UV-transparent tray, casting gates, mini-gel caster

The redesigned Mini-Sub cell GT cell offers updated features that make electrophoresis even easier. The Mini-Sub cell GT cell can resolve up to 30 samples; its short, narrow format allows 7 and 10 cm runs with speed, simplicity, and economy.

Bio-Rad's mini cells resolve EcoRI or HindIII digests of lambda DNA in only 1.5 hours at 60 V. Small DNA fragments can be separated in as little as 15 minutes at 150 V.

All mini cells accommodate ReadyAgarose precast gels to save time and allow highly reproducible separations, and include a buffer tank, a safety lid with cables, and a leveling bubble. System configurations that include additional accessories are also available (see the Mini-Sub Cell GT Complete Systems Selection Guide for more details).

Features:

  • QuickSnap* electrodes are easy to remove, simplifying cleaning
  • Arrow on the side of the base indicates the direction of the run and ensures proper orientation of the gel
  • Color-coded, labeled electrodes and labeled base guarantee correct positioning of the lid on the base
  • Tabs on the base permit easy removal of the lid, reducing buffer spillage, and also prevent incorrect lid positioning
  • Reverse-compatible design allows the cells to be used with components from older models
  • Clear plastic construction for easy sample visualization
  • UV-transparent gel trays with fluorescent ruler**
  • Gel-casting gates to cast your own gels right in the cell, or optional caster for tape-free casting**
  • Combs to fit every need (fixed-height drop-in combs, adjustable-height combs, and preparative combs)**

* Patent pending.
** Purchase separately for ReadySub-Cell GT systems.

Mini ReadySub-Cell GT Cells
The mini ReadySub-Cell GT cell is identical to the Mini-Sub cell GT cell, except it is dedicated to running ReadyAgarose precast gels. These gels lock securely into the mini ReadySub-Cell chamber, offering convenience and reproducibility. This cell does not include casting gates, tray, or combs. Kits are available to upgrade ReadySub-Cell GT cells for handcasting capability.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Gel Electrophoresis Equipment
Product Number 170-4486
Product Name Mini-Sub Cell GT System
Unlock Full Specs
to access all available technical data

Similar Products