Bio-Rad Laboratories, Inc. Wide Mini-Sub® Cell GT System 170-4468

Description
Horizontal electrophoresis system, includes 15- and 20-well combs, 15 x 10 cm UV-transparent tray The redesigned wide Mini-Sub cell GT electrophoresis cell offers updated features that make electrophoresis even easier. The wide Mini-Sub cell GT cell is suited for multiple-sample, rapid-screening applications. This popular system has a wide platform that can separate 30 samples per comb. The wide Mini-Sub cell GT cell is the same width as the Sub-Cell GT cell, so the comb holder, combs, and 15 x 10 cm gel trays are interchangeable with the larger Sub-Cell GT units. All wide Mini-Sub cell GT systems accommodate ReadyAgarose precast gels to save time and allow highly reproducible separations. The cells include a buffer tank, a safety lid with cables, and a leveling bubble. System configurations that include additional accessories are also available; see the Wide Mini-Sub Cell GT Complete Systems Selection Guide for more details. Features: QuickSnap* electrodes are easy to remove, simplifying cleaning Arrow on the side of the base indicates the direction of the run and ensures proper orientation of the gel Color-coded, labeled electrodes and labeled base guarantee correct positioning of the lid on the base Tabs on the base permit easy removal of the lid, reducing buffer spillage, and also prevent incorrect lid positioning Reverse-compatible design allows the cells to be used with components from older models Clear plastic construction for easy sample visualization UV-transparent gel trays with fluorescent ruler** Gel-casting gates to cast your own gels right in the cell, or optional caster for tape-free casting** Combs to fit every need (multichannel pipet–compatible combs, fixed-height drop-in combs, adjustable-height combs, and preparative combs)** Wide Mini ReadySub-Cell GT Cell The wide mini ReadySub-Cell GT cell is identical to the wide Mini-Sub cell GT cell, except it is dedicated to running ReadyAgarose precast gels. These gels lock securely into the wide mini ReadySub-Cell chamber, offering convenience and reproducibility. This cell does not include casting gates, tray, or combs. * Patent pending. ** Purchase separately for ReadySub-Cell GT systems.
Description
Horizontal electrophoresis system, includes 15- and 20-well combs, 15 x 10 cm UV-transparent tray The redesigned wide Mini-Sub cell GT electrophoresis cell offers updated features that make electrophoresis even easier. The wide Mini-Sub cell GT cell is suited for multiple-sample, rapid-screening applications. This popular system has a wide platform that can separate 30 samples per comb. The wide Mini-Sub cell GT cell is the same width as the Sub-Cell GT cell, so the comb holder, combs, and 15 x 10 cm gel trays are interchangeable with the larger Sub-Cell GT units. All wide Mini-Sub cell GT systems accommodate ReadyAgarose precast gels to save time and allow highly reproducible separations. The cells include a buffer tank, a safety lid with cables, and a leveling bubble. System configurations that include additional accessories are also available; see the Wide Mini-Sub Cell GT Complete Systems Selection Guide for more details. Features: QuickSnap* electrodes are easy to remove, simplifying cleaning Arrow on the side of the base indicates the direction of the run and ensures proper orientation of the gel Color-coded, labeled electrodes and labeled base guarantee correct positioning of the lid on the base Tabs on the base permit easy removal of the lid, reducing buffer spillage, and also prevent incorrect lid positioning Reverse-compatible design allows the cells to be used with components from older models Clear plastic construction for easy sample visualization UV-transparent gel trays with fluorescent ruler** Gel-casting gates to cast your own gels right in the cell, or optional caster for tape-free casting** Combs to fit every need (multichannel pipet–compatible combs, fixed-height drop-in combs, adjustable-height combs, and preparative combs)** Wide Mini ReadySub-Cell GT Cell The wide mini ReadySub-Cell GT cell is identical to the wide Mini-Sub cell GT cell, except it is dedicated to running ReadyAgarose precast gels. These gels lock securely into the wide mini ReadySub-Cell chamber, offering convenience and reproducibility. This cell does not include casting gates, tray, or combs. * Patent pending. ** Purchase separately for ReadySub-Cell GT systems.

Suppliers

Company
Product
Description
Supplier Links
Wide Mini-Sub® Cell GT System - 170-4468 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Wide Mini-Sub® Cell GT System
170-4468
Wide Mini-Sub® Cell GT System 170-4468
Horizontal electrophoresis system, includes 15- and 20-well combs, 15 x 10 cm UV-transparent tray The redesigned wide Mini-Sub cell GT electrophoresis cell offers updated features that make electrophoresis even easier. The wide Mini-Sub cell GT cell is suited for multiple-sample, rapid-screening applications. This popular system has a wide platform that can separate 30 samples per comb. The wide Mini-Sub cell GT cell is the same width as the Sub-Cell GT cell, so the comb holder, combs, and 15 x 10 cm gel trays are interchangeable with the larger Sub-Cell GT units. All wide Mini-Sub cell GT systems accommodate ReadyAgarose precast gels to save time and allow highly reproducible separations. The cells include a buffer tank, a safety lid with cables, and a leveling bubble. System configurations that include additional accessories are also available; see the Wide Mini-Sub Cell GT Complete Systems Selection Guide for more details. Features: QuickSnap* electrodes are easy to remove, simplifying cleaning Arrow on the side of the base indicates the direction of the run and ensures proper orientation of the gel Color-coded, labeled electrodes and labeled base guarantee correct positioning of the lid on the base Tabs on the base permit easy removal of the lid, reducing buffer spillage, and also prevent incorrect lid positioning Reverse-compatible design allows the cells to be used with components from older models Clear plastic construction for easy sample visualization UV-transparent gel trays with fluorescent ruler** Gel-casting gates to cast your own gels right in the cell, or optional caster for tape-free casting** Combs to fit every need (multichannel pipet–compatible combs, fixed-height drop-in combs, adjustable-height combs, and preparative combs)** Wide Mini ReadySub-Cell GT Cell The wide mini ReadySub-Cell GT cell is identical to the wide Mini-Sub cell GT cell, except it is dedicated to running ReadyAgarose precast gels. These gels lock securely into the wide mini ReadySub-Cell chamber, offering convenience and reproducibility. This cell does not include casting gates, tray, or combs. * Patent pending. ** Purchase separately for ReadySub-Cell GT systems.

Horizontal electrophoresis system, includes 15- and 20-well combs, 15 x 10 cm UV-transparent tray

The redesigned wide Mini-Sub cell GT electrophoresis cell offers updated features that make electrophoresis even easier. The wide Mini-Sub cell GT cell is suited for multiple-sample, rapid-screening applications. This popular system has a wide platform that can separate 30 samples per comb. The wide Mini-Sub cell GT cell is the same width as the Sub-Cell GT cell, so the comb holder, combs, and 15 x 10 cm gel trays are interchangeable with the larger Sub-Cell GT units.

All wide Mini-Sub cell GT systems accommodate ReadyAgarose precast gels to save time and allow highly reproducible separations. The cells include a buffer tank, a safety lid with cables, and a leveling bubble. System configurations that include additional accessories are also available; see the Wide Mini-Sub Cell GT Complete Systems Selection Guide for more details.

Features:

  • QuickSnap* electrodes are easy to remove, simplifying cleaning
  • Arrow on the side of the base indicates the direction of the run and ensures proper orientation of the gel
  • Color-coded, labeled electrodes and labeled base guarantee correct positioning of the lid on the base
  • Tabs on the base permit easy removal of the lid, reducing buffer spillage, and also prevent incorrect lid positioning
  • Reverse-compatible design allows the cells to be used with components from older models
  • Clear plastic construction for easy sample visualization
  • UV-transparent gel trays with fluorescent ruler**
  • Gel-casting gates to cast your own gels right in the cell, or optional caster for tape-free casting**
  • Combs to fit every need (multichannel pipet–compatible combs, fixed-height drop-in combs, adjustable-height combs, and preparative combs)**

Wide Mini ReadySub-Cell GT Cell

The wide mini ReadySub-Cell GT cell is identical to the wide Mini-Sub cell GT cell, except it is dedicated to running ReadyAgarose precast gels. These gels lock securely into the wide mini ReadySub-Cell chamber, offering convenience and reproducibility. This cell does not include casting gates, tray, or combs.

* Patent pending.
** Purchase separately for ReadySub-Cell GT systems.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Gel Electrophoresis Equipment
Product Number 170-4468
Product Name Wide Mini-Sub® Cell GT System
Unlock Full Specs
to access all available technical data

Similar Products