Bio-Rad Laboratories, Inc. trUView Cuvettes 170-2511

Description
Pkg of 100, individually packaged, disposable UV-transparent cuvettes, DNase and RNase free, volume range 50-1,500 î¼l Bio-Rad's trUView cuvettes are disposable, UV-transparent cuvettes that are suitable for most UV and visible spectroscopic assays. The highly transparent trUView cuvettes require as little as 50 µl of sample for accurate and precise quantitation of DNA, RNA, and proteins. Each trUView cuvette is molded from a highly transparent plastic resin designed to minimize absorption of UV light. As much as 70% light transmission is achieved at 260 nm, ensuring accurate quantitation of nucleic acids. Use trUView cuvettes to completely replace quartz cuvettes or as a supplement to their use when working with precious DNA or RNA samples. trUView cuvettes are individually packaged and guaranteed to be DNase and RNase free, so precious sample may be recovered from the cuvette and used for additional assays. Key Features Suitable for assays from 220 to 1,100 nm Reduced sample volume (as little as 50 µl) conserves limited sample Individually packaged to prevent scratching and contamination Up to 70% light transmission at 260 nm, ensuring accurate nucleic acid quantitation
Description
Pkg of 100, individually packaged, disposable UV-transparent cuvettes, DNase and RNase free, volume range 50-1,500 î¼l Bio-Rad's trUView cuvettes are disposable, UV-transparent cuvettes that are suitable for most UV and visible spectroscopic assays. The highly transparent trUView cuvettes require as little as 50 µl of sample for accurate and precise quantitation of DNA, RNA, and proteins. Each trUView cuvette is molded from a highly transparent plastic resin designed to minimize absorption of UV light. As much as 70% light transmission is achieved at 260 nm, ensuring accurate quantitation of nucleic acids. Use trUView cuvettes to completely replace quartz cuvettes or as a supplement to their use when working with precious DNA or RNA samples. trUView cuvettes are individually packaged and guaranteed to be DNase and RNase free, so precious sample may be recovered from the cuvette and used for additional assays. Key Features Suitable for assays from 220 to 1,100 nm Reduced sample volume (as little as 50 µl) conserves limited sample Individually packaged to prevent scratching and contamination Up to 70% light transmission at 260 nm, ensuring accurate nucleic acid quantitation

Suppliers

Company
Product
Description
Supplier Links
trUView Cuvettes - 170-2511 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
trUView Cuvettes
170-2511
trUView Cuvettes 170-2511
Pkg of 100, individually packaged, disposable UV-transparent cuvettes, DNase and RNase free, volume range 50-1,500 î¼l Bio-Rad's trUView cuvettes are disposable, UV-transparent cuvettes that are suitable for most UV and visible spectroscopic assays. The highly transparent trUView cuvettes require as little as 50 µl of sample for accurate and precise quantitation of DNA, RNA, and proteins. Each trUView cuvette is molded from a highly transparent plastic resin designed to minimize absorption of UV light. As much as 70% light transmission is achieved at 260 nm, ensuring accurate quantitation of nucleic acids. Use trUView cuvettes to completely replace quartz cuvettes or as a supplement to their use when working with precious DNA or RNA samples. trUView cuvettes are individually packaged and guaranteed to be DNase and RNase free, so precious sample may be recovered from the cuvette and used for additional assays. Key Features Suitable for assays from 220 to 1,100 nm Reduced sample volume (as little as 50 µl) conserves limited sample Individually packaged to prevent scratching and contamination Up to 70% light transmission at 260 nm, ensuring accurate nucleic acid quantitation

Pkg of 100, individually packaged, disposable UV-transparent cuvettes, DNase and RNase free, volume range 50-1,500 μl

Bio-Rad's trUView cuvettes are disposable, UV-transparent cuvettes that are suitable for most UV and visible spectroscopic assays. The highly transparent trUView cuvettes require as little as 50 µl of sample for accurate and precise quantitation of DNA, RNA, and proteins.

Each trUView cuvette is molded from a highly transparent plastic resin designed to minimize absorption of UV light. As much as 70% light transmission is achieved at 260 nm, ensuring accurate quantitation of nucleic acids.

Use trUView cuvettes to completely replace quartz cuvettes or as a supplement to their use when working with precious DNA or RNA samples. trUView cuvettes are individually packaged and guaranteed to be DNase and RNase free, so precious sample may be recovered from the cuvette and used for additional assays.

Key Features

  • Suitable for assays from 220 to 1,100 nm
  • Reduced sample volume (as little as 50 µl) conserves limited sample
  • Individually packaged to prevent scratching and contamination
  • Up to 70% light transmission at 260 nm, ensuring accurate nucleic acid quantitation
Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Cuvettes
Product Number 170-2511
Product Name trUView Cuvettes
Volume 1.5 cc (0.0915 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

 - Electroporation Cuvettes - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
View Details
W600 Borosilicate Glass - 656044W600/B/1/16
Specs
Glass Material Borosilicate
View Details