Vertical midi-format electrophoresis cell (#165-6001) and AnyGel stand (#165-4131) to hold 2 Criterion gels, includes 3 sample loading guides (12 + 2-well, 18-well, 26-well), 1 clamp
The Criterion™ cell is a midi electrophoresis cell dedicated to running one or two Criterion gels, which are wider and longer than traditional mini gels. With a single Criterion gel, you can run up to 26 samples in less than 1 hr or accommodate 11 cm ReadyStrip™ IPG strips for 2-D applications. The Criterion cell accommodates Criterion precast or handcast gels.
Features and Benefits
Compact size requires only 1 L running buffer
Integrated cassette buffer chamber simplifies assembly and ensures that the system will never leak
Safe, easy-to-open cassettes use a built-in wedge on the lid to open gel cassettes in a single step
Locator slots built into the tank walls allow users to easily and quickly slide cassettes into position
Ability to separate more samples in fewer runs and resolve more proteins
Run 2-D gels in less than a day
Applications and Uses
Polyacrylamide gel electrophoresis (PAGE or SDS-PAGE)
2-D gel electrophoresis
Screen new samples
Evaluate sample preparation conditions
Vertical midi-format electrophoresis cell (#165-6001) and AnyGel stand (#165-4131) to hold 2 Criterion gels, includes 3 sample loading guides (12 + 2-well, 18-well, 26-well), 1 clamp
The Criterion™ cell is a midi electrophoresis cell dedicated to running one or two Criterion gels, which are wider and longer than traditional mini gels. With a single Criterion gel, you can run up to 26 samples in less than 1 hr or accommodate 11 cm ReadyStrip™ IPG strips for 2-D applications. The Criterion cell accommodates Criterion precast or handcast gels.
Features and Benefits
- Compact size requires only 1 L running buffer
- Integrated cassette buffer chamber simplifies assembly and ensures that the system will never leak
- Safe, easy-to-open cassettes use a built-in wedge on the lid to open gel cassettes in a single step
- Locator slots built into the tank walls allow users to easily and quickly slide cassettes into position
- Ability to separate more samples in fewer runs and resolve more proteins
- Run 2-D gels in less than a day
Applications and Uses
- Polyacrylamide gel electrophoresis (PAGE or SDS-PAGE)
- 2-D gel electrophoresis
- Screen new samples
- Evaluate sample preparation conditions