100/120 V, gel dryer, includes porous gel support, sealing gasket, filter paper backing, cellophane membrane backing, sequencing gel filter paper
The Model 583 gel dryer has a 35 x 45 cm drying surface, which is large enough to fit up to 16 mini gels, 9 Criterion™ gels, 2 large format gels, or 1 sequencing gel. Three preprogrammed drying cycles provide optimum drying for any type of gel, particularly sequencing gels. Precision-controlled temperature regulation helps prevent gel cracking.
The Model 583 gel dryer's exclusive design incorporates a floating heating element in the lid to heat the gel from the top while the vacuum pulls vapor from the bottom, through the porous gel support. This design ensures uniform heating to speed drying. In contrast, gel dryers that heat and pull vacuum from the bottom take longer to dry gels, and the gels are more susceptible to cracking. The transparent sealing gasket allows monitoring of gels during the drying cycle.
The Model 583 Gel Dryer can be purchased in combination with the HydroTech™ vacuum pump .
Preset Drying Cycles
The Model 583 gel dryer's three microprocessor-contr
olled heating cycles provide optimum drying for different types of gels. Gradient gels require a gentle heating cycle to reduce thermal stress and prevent cracking. The gradient gel drying cycle slowly heats to a set temperature at 1°C per min. The sequencing gel drying cycle eliminates the need to preheat the dryer, speeding drying times by rapidly heating to 90°C and slowly equilibrating to the set temperature. The SDS-PAGE drying cycle is similar to conventional gel dryers; the dryer's heating element reaches a set temperature and holds that temperature for a preset time.
Quick-Seal Track for Instantaneous Gasket Seal
Simply apply vacuum, and the quick-seal track around the drying surface produces immediate gasket sealing. This groove also ensures an airtight seal throughout each drying cycle.
Superior Temperature Control
Microprocessor control maintains precise temperature regulation throughout the drying cycle by continuously monitoring and adjusting the temperature at the heating element surface. Any temperature between 50 and 90°C can be selected using the digital selection key.
Memory
The set drying conditions are retained in memory. Push the start button to recall the previous setting to use for the next run.
LED Display
The LED displays temperature and time, indicating exact dryer temperature and how much time is left in the cycle.
Drying Supports
Filter paper is an excellent support for drying stained gels. Sequencing gel filter paper provides stronger adhesion to the gel for lifting fragile sequencing gels from glass plates.
100/120 V, gel dryer, includes porous gel support, sealing gasket, filter paper backing, cellophane membrane backing, sequencing gel filter paper
The Model 583 gel dryer has a 35 x 45 cm drying surface, which is large enough to fit up to 16 mini gels, 9 Criterion™ gels, 2 large format gels, or 1 sequencing gel. Three preprogrammed drying cycles provide optimum drying for any type of gel, particularly sequencing gels. Precision-controlled temperature regulation helps prevent gel cracking.
The Model 583 gel dryer's exclusive design incorporates a floating heating element in the lid to heat the gel from the top while the vacuum pulls vapor from the bottom, through the porous gel support. This design ensures uniform heating to speed drying. In contrast, gel dryers that heat and pull vacuum from the bottom take longer to dry gels, and the gels are more susceptible to cracking. The transparent sealing gasket allows monitoring of gels during the drying cycle.
The Model 583 Gel Dryer can be purchased in combination with the HydroTech™ vacuum pump .
Preset Drying Cycles
The Model 583 gel dryer's three microprocessor-controlled heating cycles provide optimum drying for different types of gels. Gradient gels require a gentle heating cycle to reduce thermal stress and prevent cracking. The gradient gel drying cycle slowly heats to a set temperature at 1°C per min. The sequencing gel drying cycle eliminates the need to preheat the dryer, speeding drying times by rapidly heating to 90°C and slowly equilibrating to the set temperature. The SDS-PAGE drying cycle is similar to conventional gel dryers; the dryer's heating element reaches a set temperature and holds that temperature for a preset time.
Quick-Seal Track for Instantaneous Gasket Seal
Simply apply vacuum, and the quick-seal track around the drying surface produces immediate gasket sealing. This groove also ensures an airtight seal throughout each drying cycle.
Superior Temperature Control
Microprocessor control maintains precise temperature regulation throughout the drying cycle by continuously monitoring and adjusting the temperature at the heating element surface. Any temperature between 50 and 90°C can be selected using the digital selection key.
Memory
The set drying conditions are retained in memory. Push the start button to recall the previous setting to use for the next run.
LED Display
The LED displays temperature and time, indicating exact dryer temperature and how much time is left in the cycle.
Drying Supports
Filter paper is an excellent support for drying stained gels. Sequencing gel filter paper provides stronger adhesion to the gel for lifting fragile sequencing gels from glass plates.