8-well precast mini gel, TBE, 1.0% agarose plus ethidium bromide, 7.1 x 10 cm (tray size)
ReadyAgarose precast gels are prepared in UV-transparent gel trays designed to fit securely in Mini-Sub cell GT and wide Mini-Sub cell GT cells. ReadyAgarose gels come in a choice of 27 gel types, including ReadyAgarose 96 Plus gels, which resolve nucleic acids from 20 to 20,000 bp. The gels are individually packaged and cast in their own running tray using the Bio-Rad Certified line of agaroses. The UV-transparent trays have well numbers and a ruler printed on them for easy reference. ReadyAgarose precast gels will also fit other manufacturers' electrophoresis cells. Gel types to choose from include: Mini ReadyAgarose Gels Mini format precast gels fit securely in any of the Mini-Sub cell GT systems. For more details about optimal resolution, see the ReadyAgarose Gel Selection Guide.
8-, 12-, or 2 x 8-well format
1% and 3% agarose
TBE buffer with ethidium bromide
TAE buffer with or without ethidium bromide
Wide Mini ReadyAgarose Gels Wide mini format precast gels fit securely in any of the wide Mini-Sub cell GT systems. For more details about optimal resolution, see the ReadyAgarose Gel Selection Guide.
20-, 32-, 2 x 32-, or 4 x 26-well format
1% and 3% agarose
TBE buffer with ethidium bromide
TAE buffer with ethidium bromide
Multichannel pipet compatible (32-, 2 x 32-, and 4 x 26-well)
ReadyAgarose 96 Plus Gels ReadyAgarose 96 Plus precast gels are designed for high-throughput DNA electrophoretic applications, particularly for the analysis of PCR and RT-PCR products, DNA libraries, arrays, and SNPs, which often require running multiple samples on a single gel. The 2 cm resolution distance for high-definition separation of small fragments covers most high-throughput needs. These gels fit securely in any of the wide Mini-Sub cell GT systems.
4 x 26-well format (96 wells and 8 reference lanes)
1% and 3% agarose
TBE buffer with ethidium bromide
TAE buffer with ethidium bromide
Multichannel pipet compatible
ReadyAgarose 96 Plus wizard for data analysis
8-well precast mini gel, TBE, 1.0% agarose plus ethidium bromide, 7.1 x 10 cm (tray size)
ReadyAgarose precast gels are prepared in UV-transparent gel trays designed to fit securely in Mini-Sub cell GT and wide Mini-Sub cell GT cells. ReadyAgarose gels come in a choice of 27 gel types, including ReadyAgarose 96 Plus gels, which resolve nucleic acids from 20 to 20,000 bp. The gels are individually packaged and cast in their own running tray using the Bio-Rad Certified line of agaroses. The UV-transparent trays have well numbers and a ruler printed on them for easy reference. ReadyAgarose precast gels will also fit other manufacturers' electrophoresis cells. Gel types to choose from include:
Mini ReadyAgarose Gels
Mini format precast gels fit securely in any of the Mini-Sub cell GT systems. For more details about optimal resolution, see the ReadyAgarose Gel Selection Guide.
- 8-, 12-, or 2 x 8-well format
- 1% and 3% agarose
- TBE buffer with ethidium bromide
- TAE buffer with or without ethidium bromide
Wide Mini ReadyAgarose Gels
Wide mini format precast gels fit securely in any of the wide Mini-Sub cell GT systems. For more details about optimal resolution, see the ReadyAgarose Gel Selection Guide.
- 20-, 32-, 2 x 32-, or 4 x 26-well format
- 1% and 3% agarose
- TBE buffer with ethidium bromide
- TAE buffer with ethidium bromide
- Multichannel pipet compatible (32-, 2 x 32-, and 4 x 26-well)
ReadyAgarose 96 Plus Gels
ReadyAgarose 96 Plus precast gels are designed for high-throughput DNA electrophoretic applications, particularly for the analysis of PCR and RT-PCR products, DNA libraries, arrays, and SNPs, which often require running multiple samples on a single gel. The 2 cm resolution distance for high-definition separation of small fragments covers most high-throughput needs. These gels fit securely in any of the wide Mini-Sub cell GT systems.
- 4 x 26-well format (96 wells and 8 reference lanes)
- 1% and 3% agarose
- TBE buffer with ethidium bromide
- TAE buffer with ethidium bromide
- Multichannel pipet compatible
- ReadyAgarose 96 Plus wizard for data analysis