Bio-Rad Laboratories, Inc. Profinity IMAC Uncharged Resin 156-0123

Description
50 ml, ready-to-use support for immobilized metal affinity chromatography Profinity IMAC resin is an affinity chromatography support for the purification of recombinant histidine (His)-tagged proteins. Immobilized metal affinity chromatography (IMAC) is a powerful purification technique that relies on the affinity that His has for immobilized transition metals. Profinity IMAC resin, based on UNOsphere beads, contains iminodiacetic acid (IDA) as the chelating ligand for di- or trivalent metal ions. Its chemical structure allows highly selective binding of recombinant His-tagged proteins when charged with Ni2+ or other transition metals, such as Zn2+ or Cu2+. Profinity IMAC offers high capacity at high flow rates. It can be used under either nondenaturing or denaturing conditions, and is suitable for purification using liquid chromatographic instrumentation, gravity-flow columns, or spin columns. The resin is available in two forms: uncharged and precharged with Ni2+. The uncharged form can be charged with the metal ion of your choice for even greater purification flexibility. Features of Profinity IMAC resins include: Optimal ligand density for higher purity of target protein Superb mechanical strength Excellent pressure-flow properties for high maximum operating pressures and high flow rates, which allow rapid purification as well as rapid column cleaning and re-equilibration Stable from pH 1 to 14 Compatible with denaturing agents, detergents, and reducing agents
Description
50 ml, ready-to-use support for immobilized metal affinity chromatography Profinity IMAC resin is an affinity chromatography support for the purification of recombinant histidine (His)-tagged proteins. Immobilized metal affinity chromatography (IMAC) is a powerful purification technique that relies on the affinity that His has for immobilized transition metals. Profinity IMAC resin, based on UNOsphere beads, contains iminodiacetic acid (IDA) as the chelating ligand for di- or trivalent metal ions. Its chemical structure allows highly selective binding of recombinant His-tagged proteins when charged with Ni2+ or other transition metals, such as Zn2+ or Cu2+. Profinity IMAC offers high capacity at high flow rates. It can be used under either nondenaturing or denaturing conditions, and is suitable for purification using liquid chromatographic instrumentation, gravity-flow columns, or spin columns. The resin is available in two forms: uncharged and precharged with Ni2+. The uncharged form can be charged with the metal ion of your choice for even greater purification flexibility. Features of Profinity IMAC resins include: Optimal ligand density for higher purity of target protein Superb mechanical strength Excellent pressure-flow properties for high maximum operating pressures and high flow rates, which allow rapid purification as well as rapid column cleaning and re-equilibration Stable from pH 1 to 14 Compatible with denaturing agents, detergents, and reducing agents

Suppliers

Company
Product
Description
Supplier Links
Profinity IMAC Uncharged Resin - 156-0123 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Profinity IMAC Uncharged Resin
156-0123
Profinity IMAC Uncharged Resin 156-0123
50 ml, ready-to-use support for immobilized metal affinity chromatography Profinity IMAC resin is an affinity chromatography support for the purification of recombinant histidine (His)-tagged proteins. Immobilized metal affinity chromatography (IMAC) is a powerful purification technique that relies on the affinity that His has for immobilized transition metals. Profinity IMAC resin, based on UNOsphere beads, contains iminodiacetic acid (IDA) as the chelating ligand for di- or trivalent metal ions. Its chemical structure allows highly selective binding of recombinant His-tagged proteins when charged with Ni2+ or other transition metals, such as Zn2+ or Cu2+. Profinity IMAC offers high capacity at high flow rates. It can be used under either nondenaturing or denaturing conditions, and is suitable for purification using liquid chromatographic instrumentation, gravity-flow columns, or spin columns. The resin is available in two forms: uncharged and precharged with Ni2+. The uncharged form can be charged with the metal ion of your choice for even greater purification flexibility. Features of Profinity IMAC resins include: Optimal ligand density for higher purity of target protein Superb mechanical strength Excellent pressure-flow properties for high maximum operating pressures and high flow rates, which allow rapid purification as well as rapid column cleaning and re-equilibration Stable from pH 1 to 14 Compatible with denaturing agents, detergents, and reducing agents

50 ml, ready-to-use support for immobilized metal affinity chromatography

Profinity IMAC resin is an affinity chromatography support for the purification of recombinant histidine (His)-tagged proteins. Immobilized metal affinity chromatography (IMAC) is a powerful purification technique that relies on the affinity that His has for immobilized transition metals. Profinity IMAC resin, based on UNOsphere beads, contains iminodiacetic acid (IDA) as the chelating ligand for di- or trivalent metal ions. Its chemical structure allows highly selective binding of recombinant His-tagged proteins when charged with Ni2+ or other transition metals, such as Zn2+ or Cu2+.

Profinity IMAC offers high capacity at high flow rates. It can be used under either nondenaturing or denaturing conditions, and is suitable for purification using liquid chromatographic instrumentation, gravity-flow columns, or spin columns.

The resin is available in two forms: uncharged and precharged with Ni2+. The uncharged form can be charged with the metal ion of your choice for even greater purification flexibility.

Features of Profinity IMAC resins include:

  • Optimal ligand density for higher purity of target protein
  • Superb mechanical strength
  • Excellent pressure-flow properties for high maximum operating pressures and high flow rates, which allow rapid purification as well as rapid column cleaning and re-equilibration
  • Stable from pH 1 to 14
  • Compatible with denaturing agents, detergents, and reducing agents
Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Ion Exchange Resins
Product Number 156-0123
Product Name Profinity IMAC Uncharged Resin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Medium Material Cation Exchange Resin
Maximum Temperature 300 F (149 C)
View Details
Bio-Rex 70 Resin - 142-5822 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Filter Medium Material Anion Exchange Resin
View Details
Ion Exchange Resins -  - BakerCorp
Specs
Filter Medium Material Anion Exchange Resin; Cation Exchange Resin
Application / Industry Highly Complex Applications Such as Perchlorate and Dissoved Metals Removal
View Details