Bio-Rad Laboratories, Inc. Chelex 100 Resin 142-1253

Description
50 g, molecular biology grade cation exchange resin, sodium form, 1% crosslinkage, 200-400 dry mesh size, 75-150 µm wet bead size, ~3,500 MW limit  Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The carboxylic acid groups of Chelex 100 resin classify it as a weak cation exchange resin, but it differs from other exchangers in this class by featuring uniquely high selectivities for metal ions and much higher bond strengths. Chelex 100 chelating ion exchange resin has a stronger selectivity for copper, iron, and other heavy metal ions over monovalent cations such as sodium and potassium. Its selectivity for divalent over monovalent ions is approximately 5,000 to 1, and it has a strong affinity for transition metals, even in highly concentrated salt solutions. The following forms of Chelex 100 resin are available: Analytical grade Chelex 100 resin — exhaustively sized, purified, and converted to make it suitable for accurate, reproducible analytical techniques Biotechnology grade Chelex 100 resin — the analytical grade form certified to contain fewer than 100 microorganisms per gram of resin Larger volumes and special packaging for industrial applications are available upon request.
Description
50 g, molecular biology grade cation exchange resin, sodium form, 1% crosslinkage, 200-400 dry mesh size, 75-150 µm wet bead size, ~3,500 MW limit  Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The carboxylic acid groups of Chelex 100 resin classify it as a weak cation exchange resin, but it differs from other exchangers in this class by featuring uniquely high selectivities for metal ions and much higher bond strengths. Chelex 100 chelating ion exchange resin has a stronger selectivity for copper, iron, and other heavy metal ions over monovalent cations such as sodium and potassium. Its selectivity for divalent over monovalent ions is approximately 5,000 to 1, and it has a strong affinity for transition metals, even in highly concentrated salt solutions. The following forms of Chelex 100 resin are available: Analytical grade Chelex 100 resin — exhaustively sized, purified, and converted to make it suitable for accurate, reproducible analytical techniques Biotechnology grade Chelex 100 resin — the analytical grade form certified to contain fewer than 100 microorganisms per gram of resin Larger volumes and special packaging for industrial applications are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Chelex 100 Resin - 142-1253 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Chelex 100 Resin
142-1253
Chelex 100 Resin 142-1253
50 g, molecular biology grade cation exchange resin, sodium form, 1% crosslinkage, 200-400 dry mesh size, 75-150 µm wet bead size, ~3,500 MW limit  Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The carboxylic acid groups of Chelex 100 resin classify it as a weak cation exchange resin, but it differs from other exchangers in this class by featuring uniquely high selectivities for metal ions and much higher bond strengths. Chelex 100 chelating ion exchange resin has a stronger selectivity for copper, iron, and other heavy metal ions over monovalent cations such as sodium and potassium. Its selectivity for divalent over monovalent ions is approximately 5,000 to 1, and it has a strong affinity for transition metals, even in highly concentrated salt solutions. The following forms of Chelex 100 resin are available: Analytical grade Chelex 100 resin — exhaustively sized, purified, and converted to make it suitable for accurate, reproducible analytical techniques Biotechnology grade Chelex 100 resin — the analytical grade form certified to contain fewer than 100 microorganisms per gram of resin Larger volumes and special packaging for industrial applications are available upon request.

50 g, molecular biology grade cation exchange resin, sodium form, 1% crosslinkage, 200-400 dry mesh size, 75-150 µm wet bead size, ~3,500 MW limit


Chelex 100 resin is a styrene divinylbenzene copolymer containing paired iminodiacetate ions, which act as chelating groups in binding polyvalent metal ions. The carboxylic acid groups of Chelex 100 resin classify it as a weak cation exchange resin, but it differs from other exchangers in this class by featuring uniquely high selectivities for metal ions and much higher bond strengths.

Chelex 100 chelating ion exchange resin has a stronger selectivity for copper, iron, and other heavy metal ions over monovalent cations such as sodium and potassium. Its selectivity for divalent over monovalent ions is approximately 5,000 to 1, and it has a strong affinity for transition metals, even in highly concentrated salt solutions.

The following forms of Chelex 100 resin are available:

  • Analytical grade Chelex 100 resin — exhaustively sized, purified, and converted to make it suitable for accurate, reproducible analytical techniques
  • Biotechnology grade Chelex 100 resin — the analytical grade form certified to contain fewer than 100 microorganisms per gram of resin

Larger volumes and special packaging for industrial applications are available upon request.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category Ion Exchange Resins
Product Number 142-1253
Product Name Chelex 100 Resin
Filter Medium Material Cation Exchange Resin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Medium Material Anion Exchange Resin
Maximum Temperature 212 F (100 C)
View Details
Ion Exchange Resins -  - BakerCorp
Specs
Filter Medium Material Anion Exchange Resin; Cation Exchange Resin
Application / Industry Highly Complex Applications Such as Perchlorate and Dissoved Metals Removal
View Details