The VO-4e is an enhanced networked audio output expansion device allowing the user to add four line-level and CobraNet output channels to a Vocia system. The VO-4e can be configured for channel-to-channel or device-to-device failover and uses comprehensive fixed-chain digital signal processing within the device, including volume control, ducking, equalization, compressor/limiter, speaker crossover, delay, and output gain. Emergency messages for life safety systems are stored in non-volatile memory. Two RJ-45 connectors on the rear panel of the device provide redundant connectivity to process control data, audio, and power over a single Ethernet cable. The VO-4e also has dual inputs for accepting power from an auxiliary supply. The per-channel paging relay provides a contact closure when paging is active on an associated channel.
CobraNet audio output
Channel-to-channel and device-to-device failover
Local non-volatile storage of Emergency Messages
Dual PoE capable with alternate powering from auxiliary 24V DC supply (dual inputs)
LED status and fault indication:
Chassis Fault, Activity and Status
PoE Power
Aux Power
Output Channel Amp Fault, Activity and Signal Present
Four Page Active Relays, Control Inputs, and Control Outputs
Speaker line monitoring and ambient noise compensation using ELD-1 and ANC-1
Software-configurabl
e signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output level
CobraNet audio/control with dynamic use of available bundles over single Ethernet cable
Dual CobraNet ports for redundancy
Rack mountable (1RU)
Rotary switches for device identification
IP30 Compliant
CE marked and RoHS compliant
Covered by Biamp Systems’ five-year warranty
The VO-4e is an enhanced networked audio output expansion device allowing the user to add four line-level and CobraNet output channels to a Vocia system. The VO-4e can be configured for channel-to-channel or device-to-device failover and uses comprehensive fixed-chain digital signal processing within the device, including volume control, ducking, equalization, compressor/limiter, speaker crossover, delay, and output gain. Emergency messages for life safety systems are stored in non-volatile memory. Two RJ-45 connectors on the rear panel of the device provide redundant connectivity to process control data, audio, and power over a single Ethernet cable. The VO-4e also has dual inputs for accepting power from an auxiliary supply. The per-channel paging relay provides a contact closure when paging is active on an associated channel.
- CobraNet audio output
- Channel-to-channel and device-to-device failover
- Local non-volatile storage of Emergency Messages
- Dual PoE capable with alternate powering from auxiliary 24V DC supply (dual inputs)
- LED status and fault indication:
- Chassis Fault, Activity and Status
- PoE Power
- Aux Power
- Output Channel Amp Fault, Activity and Signal Present
- Four Page Active Relays, Control Inputs, and Control Outputs
- Speaker line monitoring and ambient noise compensation using ELD-1 and ANC-1
- Software-configurable signal processing including volume control, filters, compressor/limiting, delay, speaker equalization, and output level
- CobraNet audio/control with dynamic use of available bundles over single Ethernet cable
- Dual CobraNet ports for redundancy
- Rack mountable (1RU)
- Rotary switches for device identification
- IP30 Compliant
- CE marked and RoHS compliant
- Covered by Biamp Systems’ five-year warranty