TesiraFORTÉ X 800 is a meeting room DSP featuring multiple network and analog audio connection points, with 8 channels of Acoustic Echo Cancellation (AEC) assignable across any digital or analog input. Five 1-Gigabit Ethernet ports are provided, four of which are PoE+ powered, and which support media and control traffic of various types including AVB, Dante and VoIP.
Up to 64x64 AVB Streams of digital audio networking with Biamp AVB devices
Up to 128 x 128 channels of digital audio networking with Biamp AVB devices
32 x 32 channels of digital audio networking via the Dante protocol
AES67-enabled Dante endpoint
2 mic/line level inputs, 2 mic/line level outputs
Five 1 Gigabit Ethernet Ports
Four ports support PoE+ power (IEEE 802.3.at Class 4, 30W)
Up to 2x2 channels of configurable USB audio
8 AEC channels assignable to any input
4-pin GPIO
Surface mountable with included bracket
Supports port authentication via IEEE 802.1X
SIP VoIP interface via Gigabit Ethernet connection
CE marked, UL listed, and RoHS compliant
Covered by Biamp Systems’ 5-year warranty
TesiraFORTÉ X 800 is a meeting room DSP featuring multiple network and analog audio connection points, with 8 channels of Acoustic Echo Cancellation (AEC) assignable across any digital or analog input. Five 1-Gigabit Ethernet ports are provided, four of which are PoE+ powered, and which support media and control traffic of various types including AVB, Dante and VoIP.
- Up to 64x64 AVB Streams of digital audio networking with Biamp AVB devices
- Up to 128 x 128 channels of digital audio networking with Biamp AVB devices
- 32 x 32 channels of digital audio networking via the Dante protocol
- AES67-enabled Dante endpoint
- 2 mic/line level inputs, 2 mic/line level outputs
- Five 1 Gigabit Ethernet Ports
- Four ports support PoE+ power (IEEE 802.3.at Class 4, 30W)
- Up to 2x2 channels of configurable USB audio
- 8 AEC channels assignable to any input
- 4-pin GPIO
- Surface mountable with included bracket
- Supports port authentication via IEEE 802.1X
- SIP VoIP interface via Gigabit Ethernet connection
- CE marked, UL listed, and RoHS compliant
- Covered by Biamp Systems’ 5-year warranty