TesiraCONNECT TC-5 serves as the central connection point for all Biamp devices in a conference room. It simplifies conferencing installations by providing power and media over a single category cable between devices such as Tesira AVB DSPs, USB extenders, PoE+ amplifiers, and microphones. Four of the five Gigabit RJ-45 ports provide PoE+ power (IEEE 802.3at Class 4, 30W) to connected endpoints, while the remaining RJ-45 port is used for DSP connection or daisy-chaining TesiraCONNECT TC-5 devices together. TesiraCONNECT TC-5 eliminates the need for third-party switches; it works out-of-the-box with Tesira products and does not require any device configuration. The small form factor allows it to be easily mounted to a wall or under a table, or placed above the ceiling or inside a credenza in the conference room.
Five 1 Gbps RJ-45 ports
Four ports support PoE+ power (IEEE 802.3at Class 4, 30W)
Up to 4 TesiraCONNECT TC-5 devices can be daisy-chained together
Front panel LEDs indicate port connections, device status, and fault conditions
Fault reporting and device monitoring supported in SageVue
Out-of-the-box compatibility with Tesira conferencing products
External universal power supply
CE marked, UL listed, and RoHS compliant
Covered by Biamp Systems’ five-year warranty
TesiraCONNECT TC-5 serves as the central connection point for all Biamp devices in a conference room. It simplifies conferencing installations by providing power and media over a single category cable between devices such as Tesira AVB DSPs, USB extenders, PoE+ amplifiers, and microphones. Four of the five Gigabit RJ-45 ports provide PoE+ power (IEEE 802.3at Class 4, 30W) to connected endpoints, while the remaining RJ-45 port is used for DSP connection or daisy-chaining TesiraCONNECT TC-5 devices together. TesiraCONNECT TC-5 eliminates the need for third-party switches; it works out-of-the-box with Tesira products and does not require any device configuration. The small form factor allows it to be easily mounted to a wall or under a table, or placed above the ceiling or inside a credenza in the conference room.
- Five 1 Gbps RJ-45 ports
- Four ports support PoE+ power (IEEE 802.3at Class 4, 30W)
- Up to 4 TesiraCONNECT TC-5 devices can be daisy-chained together
- Front panel LEDs indicate port connections, device status, and fault conditions
- Fault reporting and device monitoring supported in SageVue
- Out-of-the-box compatibility with Tesira conferencing products
- External universal power supply
- CE marked, UL listed, and RoHS compliant
- Covered by Biamp Systems’ five-year warranty