Resistance Range: 0.20% to 1.0%
System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal solution. These are available in single-turn and multi-turn combinations, as potentiometer-and-sw
| Betatronix LLC | |
|---|---|
| Product Category | Power Resistors |
| Product Number | Series 2020 |
| Product Name | Concentric Shaft |
| Category / Application | Automotive; Aerospace; Current Sensing; Braking Resistor; Fusible Resistor; General Use; Harmonic Filters; High Current Resistor (optional feature); High Frequency; High Voltage Resistor (optional feature); Industrial; Medical; Precision Resistor; Power Applications (optional feature); Railways Resistor (optional feature); Telecom (optional feature); Surge Resistor (optional feature) |
| Technology / Construction | Coiled Wire Resistor; Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature) |
| Dielectric Strength | 750 kilovolts |