Patco 179
P.V.C. Automotive High Temp Fineline Tape
The resilient non-glare matte finish P.V.C. film substrate provides good solvent resistance, high conformability and a smooth, sharp mask-off edge.
Applications
Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline and powerwash operations. Autobody aftemarket fineline color separation. Short term outdoor masking (72 hours).
Features & Benefits
---Conformable and solvent resistant. Non-glare matte finish. ---Excellent surface wettability and high temperature performance.---Clean cutting plastic. Recyclable.---Handle
s compound curves, detail work, various solvents, OEM and autobody. Non-reflective. Alleviates eye strain. ---Sticks well to a variety of surfaces. Clean removability after bake cycle.---Splinter and fiber free. Less waste.
Patco 179
P.V.C. Automotive High Temp Fineline Tape
The resilient non-glare matte finish P.V.C. film substrate provides good solvent resistance, high conformability and a smooth, sharp mask-off edge.
Applications
Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280°F/45 min.) OEM paintline and powerwash operations. Autobody aftemarket fineline color separation. Short term outdoor masking (72 hours).
Features & Benefits
---Conformable and solvent resistant. Non-glare matte finish. ---Excellent surface wettability and high temperature performance.---Clean cutting plastic. Recyclable.---Handles compound curves, detail work, various solvents, OEM and autobody. Non-reflective. Alleviates eye strain. ---Sticks well to a variety of surfaces. Clean removability after bake cycle.---Splinter and fiber free. Less waste.