Berry Plastics Corporation - Engineered Materials Division Berry Plastics PTFE Thread Seal Tape 509W

Description
Berry Plastics 509W THREAD SEAL TAPE White, multi-purpose, 0n-adhesive thread seal tape Applications Unsintered virgin polytetraflouroethyl ene (PTFE) self lubricates joints, making them easy to assemble and disassemble for a leak proof seal. Product can also be used on a number of other maintenance type applications. Features & Benefits Easy to Assemble and disassesemble -Used on a wide variety of maintenance applications.
Datasheet
Description
Berry Plastics 509W THREAD SEAL TAPE White, multi-purpose, 0n-adhesive thread seal tape Applications Unsintered virgin polytetraflouroethyl ene (PTFE) self lubricates joints, making them easy to assemble and disassemble for a leak proof seal. Product can also be used on a number of other maintenance type applications. Features & Benefits Easy to Assemble and disassesemble -Used on a wide variety of maintenance applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berry Plastics PTFE Thread Seal Tape - 509W - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Berry Plastics PTFE Thread Seal Tape
509W
Berry Plastics PTFE Thread Seal Tape 509W
Berry Plastics 509W THREAD SEAL TAPE White, multi-purpose, 0n-adhesive thread seal tape Applications Unsintered virgin polytetraflouroethyl ene (PTFE) self lubricates joints, making them easy to assemble and disassemble for a leak proof seal. Product can also be used on a number of other maintenance type applications. Features & Benefits Easy to Assemble and disassesemble -Used on a wide variety of maintenance applications.

Berry Plastics 509W

THREAD SEAL TAPE

White, multi-purpose, 0n-adhesive thread seal tape

Applications

Unsintered virgin polytetraflouroethylene (PTFE) self lubricates joints, making them easy to assemble and disassemble for a leak proof seal. Product can also be used on a number of other maintenance type applications.

Features & Benefits

Easy to Assemble and disassesemble -Used on a wide variety of maintenance applications.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Industrial Tapes
Product Number 509W
Product Name Berry Plastics PTFE Thread Seal Tape
Type Non-Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Bond Double Sided Tape w/Acrylic Adhesive - UHB - Custom Fabricating & Supplies
Specs
Type Adhesive; Double- Sided
Features Permanent; UV or Weather Resistant
Width 0.2500 to 3 inches (6.35 to 76.2 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details