Berliss Mechanical Pump Seals Type 6A

Description
Single seal, unbalanced, single spring, bi-directional, elastomer bellows
Description
Single seal, unbalanced, single spring, bi-directional, elastomer bellows

Suppliers

Company
Product
Description
Supplier Links
Mechanical Pump Seals - Type 6A - Berliss
Whippany, NJ, United States
Mechanical Pump Seals
Type 6A
Mechanical Pump Seals Type 6A
Single seal, unbalanced, single spring, bi-directional, elastomer bellows

Single seal, unbalanced, single spring, bi-directional, elastomer bellows

Supplier's Site

Technical Specifications

  Berliss
Product Category Mechanical Seals
Product Number Type 6A
Product Name Mechanical Pump Seals
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Spring Element Single Spring
Specialized Mounting Non-cartridge; Split Seal
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D32-67A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Mechanical Shaft Seal - HH Type-2 - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Mechanical Pump Seals - Type 2 - Berliss
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Spring Element Single Spring
View Details