Berliss Mechanical Pump Seals Type 21A

Description
Single seal, unbalanced, single spring, bi-directional, elastomer bellows
Description
Single seal, unbalanced, single spring, bi-directional, elastomer bellows

Suppliers

Company
Product
Description
Supplier Links
Mechanical Pump Seals - Type 21A - Berliss
Whippany, NJ, United States
Mechanical Pump Seals
Type 21A
Mechanical Pump Seals Type 21A
Single seal, unbalanced, single spring, bi-directional, elastomer bellows

Single seal, unbalanced, single spring, bi-directional, elastomer bellows

Supplier's Site

Technical Specifications

  Berliss
Product Category Mechanical Seals
Product Number Type 21A
Product Name Mechanical Pump Seals
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Spring Element Single Spring
Specialized Mounting Non-cartridge; Split Seal
Shaft Diameter 0.3750 to 2 inch (9.52 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
Seal SET - EADS-F-D50-100A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Rudder Post Seal - SEA-GARD - Woodex MECO Industries
Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
View Details
Mechanical Pump Seals - Type 6A - Berliss
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Spring Element Single Spring
View Details