Johns Manville Mineral Wool TempControl™ Batts are designed to provide thermal control in wood-stud cavities of exterior walls, basements, and heated crawl spaces.
JM TempControlTM mineral wool insulation is made from high-density, noncombustible fibers and helps delay the spread of fire. It also delivers exceptional thermal performance for the life of your home with an R-value of R-15 at 3.5 inches. Keep your family warm in the winter and cool in the summer while reducing your heating and cooling bills to save money year-round.
| Johns Manville Corp. | |
|---|---|
| Product Category | Fabric and Fiber Insulation |
| Product Number | TempControl |
| Product Name | Mineral Wool Insulation Bats |
| Type | Thermal Insulation; Acoustic Insulation; Blanket or Batt |
| Material | Mineral Wool |
| Applications | Architectural or Construction; Fire |
| Performance Features | UL |