Nylok Corporation Prevailing Torque Locking Element NylokHD® Patch

Description
NylokHD® Patch is a high performance self-locking nylon retention element permanently bonded onto the threads of a nut via a special application technique. NylokHD® Patch will provide greater re-usability, and reduced torque scatter. When the patch is engaged, it creates a wedging action between the nut and mating part, compressing the nylon and promoting tight metal-to-metal contact opposite the patch. This metal-to-metal contact provides a positive resistance to vibration and loosening. Since nylon has great memory characteristics, this locking element is reusable. NylokHD® Patch can be applied to nuts of any style or plating. A wide range of nut sizes can be processed. Advantages Allows the use of a shorter nut and bolt , providing lighter assemblies Can be used with a mid-range of plating and metals, eliminating the need for cadmium Usable on any grade or style of nut Meets prevailing torque requirements of IFI 100/107, NASM 25027 and unique OEM requirements Ideal for aerospace and commercial vehicle industry where weight is critical Exceptional vibration resistance Highly reusable Re-adjustable after original installation Wide variety of patch coverage's available Environmentally friendly, non-toxic Torque values can be customized to meet your requirements Does not damage finish on mating parts Resistant to most lubricants, fuels, hydraulic fluids and commercial solvents No metal removal to reduce fastener strength or performance Technical Data Color — blue / orange (special colors available upon request) Dry Wedge — immediate locking (no cure time) Standard Temperature Range — -56°C (-70°F) to 121°C (250°F) NytempHD® High Temperature Range — -56°C (-70°F) to 232°C (450°F) Shelf-Life indefinite Performance Results Nylon Insert - Mean 12.5 (CPK 14.05) - 1st off: 7.4 - 5th off: 3.9 - Clamp Torque: 122.9 All Metal - Mean 25.6 (CPK 1.16) - 1st off: 12.5 - 5th off: 5.3 - Clamp Torque: 119.5 NylokHD® Patch - Mean 22.2 (CPK 1.74) - 1st off: 11 .1 - 5th off: 6.2 - Clamp Torque: 90.8 ASME B18.16M - 42 Max - 1st off: 6.0 Min - 5th off: 4.0 Min - Clamp Torque: 56,960 Nm
Datasheet
Description
NylokHD® Patch is a high performance self-locking nylon retention element permanently bonded onto the threads of a nut via a special application technique. NylokHD® Patch will provide greater re-usability, and reduced torque scatter. When the patch is engaged, it creates a wedging action between the nut and mating part, compressing the nylon and promoting tight metal-to-metal contact opposite the patch. This metal-to-metal contact provides a positive resistance to vibration and loosening. Since nylon has great memory characteristics, this locking element is reusable. NylokHD® Patch can be applied to nuts of any style or plating. A wide range of nut sizes can be processed. Advantages Allows the use of a shorter nut and bolt , providing lighter assemblies Can be used with a mid-range of plating and metals, eliminating the need for cadmium Usable on any grade or style of nut Meets prevailing torque requirements of IFI 100/107, NASM 25027 and unique OEM requirements Ideal for aerospace and commercial vehicle industry where weight is critical Exceptional vibration resistance Highly reusable Re-adjustable after original installation Wide variety of patch coverage's available Environmentally friendly, non-toxic Torque values can be customized to meet your requirements Does not damage finish on mating parts Resistant to most lubricants, fuels, hydraulic fluids and commercial solvents No metal removal to reduce fastener strength or performance Technical Data Color — blue / orange (special colors available upon request) Dry Wedge — immediate locking (no cure time) Standard Temperature Range — -56°C (-70°F) to 121°C (250°F) NytempHD® High Temperature Range — -56°C (-70°F) to 232°C (450°F) Shelf-Life indefinite Performance Results Nylon Insert - Mean 12.5 (CPK 14.05) - 1st off: 7.4 - 5th off: 3.9 - Clamp Torque: 122.9 All Metal - Mean 25.6 (CPK 1.16) - 1st off: 12.5 - 5th off: 5.3 - Clamp Torque: 119.5 NylokHD® Patch - Mean 22.2 (CPK 1.74) - 1st off: 11 .1 - 5th off: 6.2 - Clamp Torque: 90.8 ASME B18.16M - 42 Max - 1st off: 6.0 Min - 5th off: 4.0 Min - Clamp Torque: 56,960 Nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prevailing Torque Locking Element - NylokHD® Patch - Nylok Corporation
Lincolnwood, IL, USA
Prevailing Torque Locking Element
NylokHD® Patch
Prevailing Torque Locking Element NylokHD® Patch
NylokHD® Patch is a high performance self-locking nylon retention element permanently bonded onto the threads of a nut via a special application technique. NylokHD® Patch will provide greater re-usability, and reduced torque scatter. When the patch is engaged, it creates a wedging action between the nut and mating part, compressing the nylon and promoting tight metal-to-metal contact opposite the patch. This metal-to-metal contact provides a positive resistance to vibration and loosening. Since nylon has great memory characteristics, this locking element is reusable. NylokHD® Patch can be applied to nuts of any style or plating. A wide range of nut sizes can be processed. Advantages Allows the use of a shorter nut and bolt , providing lighter assemblies Can be used with a mid-range of plating and metals, eliminating the need for cadmium Usable on any grade or style of nut Meets prevailing torque requirements of IFI 100/107, NASM 25027 and unique OEM requirements Ideal for aerospace and commercial vehicle industry where weight is critical Exceptional vibration resistance Highly reusable Re-adjustable after original installation Wide variety of patch coverage's available Environmentally friendly, non-toxic Torque values can be customized to meet your requirements Does not damage finish on mating parts Resistant to most lubricants, fuels, hydraulic fluids and commercial solvents No metal removal to reduce fastener strength or performance Technical Data Color — blue / orange (special colors available upon request) Dry Wedge — immediate locking (no cure time) Standard Temperature Range — -56°C (-70°F) to 121°C (250°F) NytempHD® High Temperature Range — -56°C (-70°F) to 232°C (450°F) Shelf-Life indefinite Performance Results Nylon Insert - Mean 12.5 (CPK 14.05) - 1st off: 7.4 - 5th off: 3.9 - Clamp Torque: 122.9 All Metal - Mean 25.6 (CPK 1.16) - 1st off: 12.5 - 5th off: 5.3 - Clamp Torque: 119.5 NylokHD® Patch - Mean 22.2 (CPK 1.74) - 1st off: 11 .1 - 5th off: 6.2 - Clamp Torque: 90.8 ASME B18.16M - 42 Max - 1st off: 6.0 Min - 5th off: 4.0 Min - Clamp Torque: 56,960 Nm

NylokHD® Patch is a high performance self-locking nylon retention element permanently bonded onto the threads of a nut via a special application technique. NylokHD® Patch will provide greater re-usability, and reduced torque scatter. When the patch is engaged, it creates a wedging action between the nut and mating part, compressing the nylon and promoting tight metal-to-metal contact opposite the patch. This metal-to-metal contact provides a positive resistance to vibration and loosening. Since nylon has great memory characteristics, this locking element is reusable. NylokHD® Patch can be applied to nuts of any style or plating. A wide range of nut sizes can be processed.

Advantages

  • Allows the use of a shorter nut and bolt , providing lighter assemblies
  • Can be used with a mid-range of plating and metals, eliminating the need for cadmium
  • Usable on any grade or style of nut
  • Meets prevailing torque requirements of IFI 100/107, NASM 25027 and unique OEM requirements
  • Ideal for aerospace and commercial vehicle industry where weight is critical
  • Exceptional vibration resistance
  • Highly reusable
  • Re-adjustable after original installation
  • Wide variety of patch coverage's available
  • Environmentally friendly, non-toxic
  • Torque values can be customized to meet your requirements
  • Does not damage finish on mating parts
  • Resistant to most lubricants, fuels, hydraulic fluids and commercial solvents
  • No metal removal to reduce fastener strength or performance

Technical Data

  • Color — blue / orange (special colors available upon request)
  • Dry Wedge — immediate locking (no cure time)
  • Standard Temperature Range — -56°C (-70°F) to 121°C (250°F)
  • NytempHD® High Temperature Range — -56°C (-70°F) to 232°C (450°F)
  • Shelf-Life indefinite

Performance Results

  • Nylon Insert - Mean 12.5 (CPK 14.05) - 1st off: 7.4 - 5th off: 3.9 - Clamp Torque: 122.9
  • All Metal - Mean 25.6 (CPK 1.16) - 1st off: 12.5 - 5th off: 5.3 - Clamp Torque: 119.5
  • NylokHD® Patch - Mean 22.2 (CPK 1.74) - 1st off: 11 .1 - 5th off: 6.2 - Clamp Torque: 90.8
  • ASME B18.16M - 42 Max - 1st off: 6.0 Min - 5th off: 4.0 Min - Clamp Torque: 56,960 Nm
Datasheet

Technical Specifications

  Nylok Corporation
Product Category Self-sealing Fasteners
Product Number NylokHD® Patch
Product Name Prevailing Torque Locking Element
Fastener Type Nut
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 1/2-13 UNC-2B - APM Hexseal Corp.
Specs
Fastener Type Nut
Head Style HexHead
English Sizes 1/2
View Details
Phillips Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide; Cadmuim; Zinc; Black Zinc
Head Style FlatHead
View Details
PTFE Head Head Sealing Bolts and Screws -  - Sealtight Fastener
Specs
Fastener Type Screw/Bolt
Head Style HexHead
English Sizes 10; 1/4; 5/16; 3/8
View Details