Campbell Hausfeld Flux Core Wire Welder DW213000

Description
The Campbell Hausfeld flux-cored wire welder is great for welding projects around the house and shop. Select from four heat settings to match metal thicknesses up to 3/16". The independent drive deck transformer delivers a consistent wire speed that’s infinitely adjustable for a smooth, even weld bead. Thermal overload protection activates automatically to avoid overheating. This welder includes a starter spool of flux-cored wire and two extra contact tips. Duty cycle: 20% @ 70 A output. Weld and ground cable length: 8 feet. Finish your projects faster and easier with the Campbell Hausfeld Welder Series. Ideal welder for projects around the house and shop, without having to use gas Select from four heat settings to match metal thicknesses up to Welder features an independent drive deck transformer that delivers a consistent wire speed The welder’s wire speed is infinitely adjustable for a smooth, even weld bead Thermal overload protection activates automatically to prevent the welder from overheating Unit includes a starter spool of flux-cored wire, hand held welding face shield, hammer/brush, hex wrench and two extra contact tips Duty cycle: 20% @ 70 A output. Weld and ground cable length: 8 feet
Description
The Campbell Hausfeld flux-cored wire welder is great for welding projects around the house and shop. Select from four heat settings to match metal thicknesses up to 3/16". The independent drive deck transformer delivers a consistent wire speed that’s infinitely adjustable for a smooth, even weld bead. Thermal overload protection activates automatically to avoid overheating. This welder includes a starter spool of flux-cored wire and two extra contact tips. Duty cycle: 20% @ 70 A output. Weld and ground cable length: 8 feet. Finish your projects faster and easier with the Campbell Hausfeld Welder Series. Ideal welder for projects around the house and shop, without having to use gas Select from four heat settings to match metal thicknesses up to Welder features an independent drive deck transformer that delivers a consistent wire speed The welder’s wire speed is infinitely adjustable for a smooth, even weld bead Thermal overload protection activates automatically to prevent the welder from overheating Unit includes a starter spool of flux-cored wire, hand held welding face shield, hammer/brush, hex wrench and two extra contact tips Duty cycle: 20% @ 70 A output. Weld and ground cable length: 8 feet

Suppliers

Company
Product
Description
Supplier Links
Flux Core Wire Welder - DW213000 - Campbell Hausfeld
Harrison, OH, USA
Flux Core Wire Welder
DW213000
Flux Core Wire Welder DW213000
The Campbell Hausfeld flux-cored wire welder is great for welding projects around the house and shop. Select from four heat settings to match metal thicknesses up to 3/16". The independent drive deck transformer delivers a consistent wire speed that’s infinitely adjustable for a smooth, even weld bead. Thermal overload protection activates automatically to avoid overheating. This welder includes a starter spool of flux-cored wire and two extra contact tips. Duty cycle: 20% @ 70 A output. Weld and ground cable length: 8 feet. Finish your projects faster and easier with the Campbell Hausfeld Welder Series. Ideal welder for projects around the house and shop, without having to use gas Select from four heat settings to match metal thicknesses up to Welder features an independent drive deck transformer that delivers a consistent wire speed The welder’s wire speed is infinitely adjustable for a smooth, even weld bead Thermal overload protection activates automatically to prevent the welder from overheating Unit includes a starter spool of flux-cored wire, hand held welding face shield, hammer/brush, hex wrench and two extra contact tips Duty cycle: 20% @ 70 A output. Weld and ground cable length: 8 feet

The Campbell Hausfeld flux-cored wire welder is great for welding projects around the house and shop. Select from four heat settings to match metal thicknesses up to 3/16". The independent drive deck transformer delivers a consistent wire speed that’s infinitely adjustable for a smooth, even weld bead. Thermal overload protection activates automatically to avoid overheating. This welder includes a starter spool of flux-cored wire and two extra contact tips. Duty cycle: 20% @ 70 A output. Weld and ground cable length: 8 feet. Finish your projects faster and easier with the Campbell Hausfeld Welder Series.

  • Ideal welder for projects around the house and shop, without having to use gas
  • Select from four heat settings to match metal thicknesses up to
  • Welder features an independent drive deck transformer that delivers a consistent wire speed
  • The welder’s wire speed is infinitely adjustable for a smooth, even weld bead
  • Thermal overload protection activates automatically to prevent the welder from overheating
  • Unit includes a starter spool of flux-cored wire, hand held welding face shield, hammer/brush, hex wrench and two extra contact tips
  • Duty cycle: 20% @ 70 A output. Weld and ground cable length: 8 feet
Supplier's Site

Technical Specifications

  Campbell Hausfeld
Product Category Welding, Brazing, and Soldering Equipment
Product Number DW213000
Product Name Flux Core Wire Welder
Equipment Type Complete System
Process Capability Welding; Flux Cored Arc (FCAW)
AC Input Voltage 115/120V_60Hz
Input Current 90 amps
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Stations - 2024514 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
TIG (GTAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Stud Welding System - Proweld ARC-3000 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
Thickness Capability 1/4" - 1 1/4"
View Details