Belmont Metals, Inc. HOLTITE #1068 BRAZING ALLOY TYPE SS 4505F

Description
Brazing Alloys Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler metal is brought slightly above its melting ( liquidus ) temperature while protected by a suitable atmosphere, usually a flux. It then flows over the base metal ( know as wetting ) and is then cooled to join the workpieces together. It is similar to soldering, except the temperatures used to melt the filler metal are higher for brazing. A variety of alloys are used as filler metals for brazing depending on the intended use or application method. In general, braze alloys are made up of 3 or more metals to form an alloy with the desired properties. The filler metal for a particular application is chosen based on its ability to: wet the base metals, withstand the service conditions required, and melt at a lower temperature than the base metals or at a very specific temperature. Applications: Joining material within the Aluminum family of alloys. Forms: Cast Strips or Powder, special shapes available upon request.
Description
Brazing Alloys Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler metal is brought slightly above its melting ( liquidus ) temperature while protected by a suitable atmosphere, usually a flux. It then flows over the base metal ( know as wetting ) and is then cooled to join the workpieces together. It is similar to soldering, except the temperatures used to melt the filler metal are higher for brazing. A variety of alloys are used as filler metals for brazing depending on the intended use or application method. In general, braze alloys are made up of 3 or more metals to form an alloy with the desired properties. The filler metal for a particular application is chosen based on its ability to: wet the base metals, withstand the service conditions required, and melt at a lower temperature than the base metals or at a very specific temperature. Applications: Joining material within the Aluminum family of alloys. Forms: Cast Strips or Powder, special shapes available upon request.

Suppliers

Company
Product
Description
Supplier Links
HOLTITE #1068 BRAZING ALLOY TYPE SS - 4505F - Belmont Metals, Inc.
Brooklyn, NY, USA
HOLTITE #1068 BRAZING ALLOY TYPE SS
4505F
HOLTITE #1068 BRAZING ALLOY TYPE SS 4505F
Brazing Alloys Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler metal is brought slightly above its melting ( liquidus ) temperature while protected by a suitable atmosphere, usually a flux. It then flows over the base metal ( know as wetting ) and is then cooled to join the workpieces together. It is similar to soldering, except the temperatures used to melt the filler metal are higher for brazing. A variety of alloys are used as filler metals for brazing depending on the intended use or application method. In general, braze alloys are made up of 3 or more metals to form an alloy with the desired properties. The filler metal for a particular application is chosen based on its ability to: wet the base metals, withstand the service conditions required, and melt at a lower temperature than the base metals or at a very specific temperature. Applications: Joining material within the Aluminum family of alloys. Forms: Cast Strips or Powder, special shapes available upon request.

Brazing Alloys

Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining

Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler metal is brought slightly above its melting ( liquidus ) temperature while protected by a suitable atmosphere, usually a flux. It then flows over the base metal ( know as wetting ) and is then cooled to join the workpieces together. It is similar to soldering, except the temperatures used to melt the filler metal are higher for brazing.

A variety of alloys are used as filler metals for brazing depending on the intended use or application method. In general, braze alloys are made up of 3 or more metals to form an alloy with the desired properties. The filler metal for a particular application is chosen based on its ability to: wet the base metals, withstand the service conditions required, and melt at a lower temperature than the base metals or at a very specific temperature.

Applications:

Joining material within the Aluminum family of alloys.

Forms:

Cast Strips or Powder, special shapes available upon request.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Filler Alloys and Consumables
Product Number 4505F
Product Name HOLTITE #1068 BRAZING ALLOY TYPE SS
Applications / Materials Joined Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 8007661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0280 inch (0.7100 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Liquid Solder Flux - ALPHA ® EF-6103 Liquid Soldering Flux - MacDermid Alpha Electronics Solutions
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
CD Weld Stud Aluminum Alloy Series -  - Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details
Nickel Pre-Cut Tabs -  - Sunstone Engineering
Sunstone Engineering
Specs
Joining Process / Product Form Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Welding Filler Types Nickel Alloy
View Details