Belden Inc. PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes PPRO PP 1U 48F OS2 SD EMPTY

Description
PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes
Description
PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes
Datasheet
Datasheet Summary
Powered by GS/AI

The PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes is designed for indoor applications, specifically for horizontal and building cabling in intelligent patching environments. It supports current and future Category 6a and 6 applications, including 10GBase-T and Gigabit Ethernet. This panel has a maximum capacity of 24 duplex SC ports and features a flush front connection with a footprint type of SC. It is constructed from zinc-coated steel with a black finish, while the body of the fiber adapter is made of blue plastic. The panel operates within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures up to 75¬8C. The product complies with TIA/EIA standards, specifically ISO/IEC 11801-1:2017 and TIA 568-C.3, and adheres to the EU Directive 2011/65/EU (RoHS 2). This empty panel is suitable for engineers looking for a reliable solution for fiber optic management in structured cabling systems.

Datasheet Summary
Powered by GS/AI

The PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes is designed for indoor applications, specifically for horizontal and building cabling in intelligent patching environments. It supports current and future Category 6a and 6 applications, including 10GBase-T and Gigabit Ethernet. This panel has a maximum capacity of 24 duplex SC ports and features a flush front connection with a footprint type of SC. It is constructed from zinc-coated steel with a black finish, while the body of the fiber adapter is made of blue plastic. The panel operates within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures up to 75¬8C. The product complies with TIA/EIA standards, specifically ISO/IEC 11801-1:2017 and TIA 568-C.3, and adheres to the EU Directive 2011/65/EU (RoHS 2). This empty panel is suitable for engineers looking for a reliable solution for fiber optic management in structured cabling systems.

Suppliers

Company
Product
Description
Supplier Links
PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes - PPRO PP 1U 48F OS2 SD EMPTY - Belden Inc.
St. Louis, MO, United States
PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes
PPRO PP 1U 48F OS2 SD EMPTY
PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes PPRO PP 1U 48F OS2 SD EMPTY
PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes

PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number PPRO PP 1U 48F OS2 SD EMPTY
Product Name PatchPro 48-port SC OS2 UPC iPLM Ready Term/Splice Empty Panel without Pigtails and Cassettes
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
32 CHANNEL INPUT PATCH PANEL - 070A33 - PCB Piezotronics, Inc.
Specs
Port Type D-Subminiature Connector; Insulation Displacement Contact (IDC)
Ports 32
View Details