The FX UHD Cassette OM4 18 Ports MPO-12 M from Belden Inc. is designed for indoor applications, particularly suitable for FiberExpress Solutions, Backbone, Telecommunications Rooms, Main Distribution Rooms, and Data Centers. This cassette features 18 ports and utilizes OM4 fiber type, ensuring high performance in data transmission. The product has a static front connection and operates within a temperature range of -10 to 60°C, with a storage temperature range of -10 to 75°C. It is constructed from materials including zirconia-ceramic for the adapter sleeve and UL94V-0 rated plastic for the front connector body and cassette assembly, available in Erika Violet and black colors, respectively. Weighing 0.657 lbs and measuring 1.5 inches in height, 4.5 inches in width, and 6.6 inches in length, the cassette is individually packaged in a plastic shell and shipped in a cardboard box containing 14 units. The product complies with relevant environmental standards, including MII Order #39 (China RoHS).
FX UHD Cassette OM4 18 Ports MPO-12 Male
| Belden Inc. | |
|---|---|
| Product Category | Patch Panels |
| Product Number | FX UHD Cassette OM4 18P MPO12M |
| Product Name | FX UHD Cassette OM4 18 Ports MPO-12 M |
| Ports | 18 |