Belden Inc. FX ECX 1U/2U External Strain Relief ECX-1U2U-EXSTR

Description
ECX-1U2U-EXSTR contains 2 external strain reliefs and 4 screws. This component is used to hold distribution cables to FX ECX 1U/2U Patch Panel Housings.
Description
ECX-1U2U-EXSTR contains 2 external strain reliefs and 4 screws. This component is used to hold distribution cables to FX ECX 1U/2U Patch Panel Housings.
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-1U2U-EXSTR is an external strain relief component designed for use with FX ECX 1U/2U Patch Panel Housings. It includes two external strain reliefs and four screws for secure installation. The product is suitable for indoor applications and is intended for effective cable management. Constructed from steel with a black finish, the strain relief is designed to withstand a temperature range of -10¬8C to +60¬8C during installation and can be stored at temperatures between -40¬8C and +70¬8C. It complies with the EU Directive 2011/65/EU (RoHS 2) and offers UV/sunlight protection. Weighing 0.350 lbs, the dimensions of the product are 2.5 inches in height, 3.500 inches in width, and 1.200 inches in depth. A Phillips #2 screwdriver is required for installation, and the parts are packaged in a bubble bag for protection.

Datasheet Summary
Powered by GS/AI

The ECX-1U2U-EXSTR is an external strain relief component designed for use with FX ECX 1U/2U Patch Panel Housings. It includes two external strain reliefs and four screws for secure installation. The product is suitable for indoor applications and is intended for effective cable management. Constructed from steel with a black finish, the strain relief is designed to withstand a temperature range of -10¬8C to +60¬8C during installation and can be stored at temperatures between -40¬8C and +70¬8C. It complies with the EU Directive 2011/65/EU (RoHS 2) and offers UV/sunlight protection. Weighing 0.350 lbs, the dimensions of the product are 2.5 inches in height, 3.500 inches in width, and 1.200 inches in depth. A Phillips #2 screwdriver is required for installation, and the parts are packaged in a bubble bag for protection.

Suppliers

Company
Product
Description
Supplier Links
FX ECX 1U/2U External Strain Relief - ECX-1U2U-EXSTR - Belden Inc.
St. Louis, MO, United States
FX ECX 1U/2U External Strain Relief
ECX-1U2U-EXSTR
FX ECX 1U/2U External Strain Relief ECX-1U2U-EXSTR
ECX-1U2U-EXSTR contains 2 external strain reliefs and 4 screws. This component is used to hold distribution cables to FX ECX 1U/2U Patch Panel Housings.

ECX-1U2U-EXSTR contains 2 external strain reliefs and 4 screws. This component is used to hold distribution cables to FX ECX 1U/2U Patch Panel Housings.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number ECX-1U2U-EXSTR
Product Name FX ECX 1U/2U External Strain Relief
Height in U 1 to 2
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports - Model 9214 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details