Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PATCH PANELS
BELDEN INC.
AX104683 -- PATCHBAY, JACK PANELS
Belden Inc.
Patchbay, Jack Panels
AX104683
Description
FX UHD 4U PATCH PANEL HOUSING
ODG (Origin Data Global)
Done
Description
FX UHD 4U PATCH PANEL HOUSING
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Patchbay, Jack Panels
AX104683
Patchbay, Jack Panels
AX104683
FX UHD 4U PATCH PANEL HOUSING
FX UHD 4U PATCH PANEL HOUSING
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Patch Panels
Product Number
AX104683
Product Name
Patchbay, Jack Panels
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Adapter Patch Panel, SMA (f-f) x 80, DC - 18 GHz, 2U
ZT-314D
View Details
RS Components, Ltd.
RJ Patch Panels
2383888
Specs
Port Type
RJ Type (Modular) Connector
View Details
Tripp Lite by Eaton
100Gb/120Gb to 40Gb Breakout Cassette - (x2) 24-Fiber MTP/MPO ( Male with Pins ) to (x6) 12-Fiber OM4 MTP/MPO ( Male with Pins )
N482-2M24-6M12
Specs
Port Type
MTP
Ports
6
View Details
3
suppliers
Belden Inc.
1U 24 Simplex SC-PC (24 Fiber) OM4 Loaded Patch Panel with Splicing Tray
LF14SC24B
Specs
Port Type
SC Connector
Height in U
1
View Details