Belden Inc. Patchbay, Jack Panels AX103258

Description
CAT5E HD-110 PATCH PANEL 24-P
Request a Quote Datasheet
Description
CAT5E HD-110 PATCH PANEL 24-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patchbay, Jack Panels - AX103258 - ODG (Origin Data Global)
Shenzhen, China
Patchbay, Jack Panels
AX103258
Patchbay, Jack Panels AX103258
CAT5E HD-110 PATCH PANEL 24-P

CAT5E HD-110 PATCH PANEL 24-P

Supplier's Site
Patchbay, Jack Panels - BEL14032-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
BEL14032-ND
Patchbay, Jack Panels BEL14032-ND
CAT5E HD-110 PATCH PANEL 24-P

CAT5E HD-110 PATCH PANEL 24-P

Buy Now Datasheet
Patch Panel, Rj45, 24Port, Cat5E; Connector Type Belden - 63R7305 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 24Port, Cat5E; Connector Type Belden
63R7305
Patch Panel, Rj45, 24Port, Cat5E; Connector Type Belden 63R7305
PATCH PANEL, RJ45, 24PORT, CAT5E; Connector Type:RJ45; Product Range:KeyConnect Series; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, RJ45, 24PORT, CAT5E; Connector Type:RJ45; Product Range:KeyConnect Series; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet
HD PATCH PANEL(PRELOADED), CAT5E HD-110PATCH PANEL, 24-PORT, 1U, BLACK - 70038356 - Allied Electronics, Inc.
Fort Worth, TX, USA
HD PATCH PANEL(PRELOADED), CAT5E HD-110PATCH PANEL, 24-PORT, 1U, BLACK
70038356
HD PATCH PANEL(PRELOADED), CAT5E HD-110PATCH PANEL, 24-PORT, 1U, BLACK 70038356
The KeyConnect Patch Panel Series is a comprehensive line of robust all-metal, preloaded and modular patch panels. The series provides a flexible, versatile and high density termination solution for Data Center and Telecommunications Room installations. Dimensions (HxWxD) 45 x 483 x 33 mm (1.75 x 19 x 1.3 in.) Robust all-metal construction to allow for punch down termination directly on the back of the panel Large front labeling space facilitating port identification LabelFlex laser printable white label sheet supplied with each panel Front and back port numbering to facilitate port location Rear cable management brackets to facilitate cable routing Compatible with standard 19 in. equipment racks, cabinets or wall mount brackets Compatible with KeyConnect Modular Jacks

The KeyConnect Patch Panel Series is a comprehensive line of robust all-metal, preloaded and modular patch panels. The series provides a flexible, versatile and high density termination solution for Data Center and Telecommunications Room installations.

  • Dimensions (HxWxD) 45 x 483 x 33 mm (1.75 x 19 x 1.3 in.)
  • Robust all-metal construction to allow for punch down termination directly on the back of the panel
  • Large front labeling space facilitating port identification
  • LabelFlex laser printable white label sheet supplied with each panel
  • Front and back port numbering to facilitate port location
  • Rear cable management brackets to facilitate cable routing
  • Compatible with standard 19 in. equipment racks, cabinets or wall mount brackets
  • Compatible with KeyConnect Modular Jacks
Supplier's Site

Technical Specifications

  ODG (Origin Data Global) DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Patch Panels Patch Panels Patch Panels Patch Panels
Product Number AX103258 BEL14032-ND 63R7305 70038356
Product Name Patchbay, Jack Panels Patchbay, Jack Panels Patch Panel, Rj45, 24Port, Cat5E; Connector Type Belden HD PATCH PANEL(PRELOADED), CAT5E HD-110PATCH PANEL, 24-PORT, 1U, BLACK
Cable Specifications Category 5/5E Category 5/5E
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
MVP34DK / MVP34SK SERIES - MVP34SK1S75T - Conxall Corporation
Specs
Port Type Audio Plugs and Jacks
View Details
Specs
Port Type SC Connector; ST Connector
Ports 36
Height in U 2
View Details