Coax 93Ω RG-62A/U Type, 22 AWG solid bare copper-covered steel, semi-solid polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket, CM
Belden Inc. | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 9269 |
Product Name | 93Ω RG-62A/U Type, #22 Sol BCCS, Semi-solid PE, BC Braid, PVC Jkt, CM |
Cable Jacket | Polyvinyl Chloride; PVC |
Cable Insulation | Polyethylene; PE - Polyethylene (Semi-Solid) |
Cable Conductor | Copper Clad Steel; Copper; Bare Copper Covered Steel - Solid |
Cable Shielding | Braid; Braid(s) |
Standards / Certifications | RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |