MachFlex™ for High Flex, 1 Conductor 25AWG (19x38) Bare Copper, PO Insulation, Overall Tinned Copper Braid(95%) Shield, PVC Outer Jacket, AWM 1354
Belden Inc. | |
---|---|
Product Category | Coaxial Cables and Triaxial Cables |
Product Number | 7501A |
Product Name | MachFlex™, Vision Coax 75Ω, #25 Str BC, PO Ins, OA TC Brd, PVC Jkt, AWM 1354 |
Cable Type | Triaxial |
Cable Jacket | Polyvinyl Chloride; PVC |
Cable Conductor | Copper; Bare Copper - Stranded |
Cable Shielding | Braid; Braid(s) |