DeviceBus® for ODVA DeviceNet™, 2 Pair 18+20AWG (19x30+19x32) Tinned Copper, PVC+Foam PE Insulation, Individual Beldfoil® & OA Tinned Copper Braid(65%) Shield, PVC Inner Jacket, Aluminum Interlock Armor, PVC Outer Jacket, PLTC
Belden Inc. | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 127895A |
Product Name | DeviceBus®, 2 Pr #18+20 Str TC, PVC+FPE Ins, IS+OA TC Brd, PVC Jkt, AIA Armor, PVC Jkt, PLTC |
Product Type | Multiconductor Cable |
Cable Jacket | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
Cable Conductor | Copper; Tinned Copper - Stranded |