Belden Inc. AX104571-10GX KeyConnect Coupler Patch Panel AngleFlex 48P, UTP 10GX KCON Cpl PP AngFlex 48 2U

Description
AngleFlex Patch Panel, 48-port, 2U, with 10GX RJ45 Coupler
Description
AngleFlex Patch Panel, 48-port, 2U, with 10GX RJ45 Coupler
Datasheet
Datasheet Summary
Powered by GS/AI

The AX104571-10GX KeyConnect Coupler Patch Panel AngleFlex 48P is a 48-port, 2U patch panel designed for use with the IBDN System 10GX and supports TIA Category 6A and 10GBASE-T applications. It features an angled front connection for improved cable management and accessibility. The panel is constructed from steel and has dimensions of 88.9 mm in height, 482.6 mm in width, and 78.74 mm in depth, with a weight of 2.454 kg. It operates within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures between -40¬8C and +70¬8C. This product is compliant with EU Directive 2011/65/EU (RoHS 2) and is suitable for indoor environmental spaces. It includes necessary installation hardware and accessories, such as screws, a printable label, Velcro straps, and a rear cable management bracket. The patch panel is compatible with 10GX patch cords and pre-terminated cable assemblies, making it a versatile choice for network installations.

Datasheet Summary
Powered by GS/AI

The AX104571-10GX KeyConnect Coupler Patch Panel AngleFlex 48P is a 48-port, 2U patch panel designed for use with the IBDN System 10GX and supports TIA Category 6A and 10GBASE-T applications. It features an angled front connection for improved cable management and accessibility. The panel is constructed from steel and has dimensions of 88.9 mm in height, 482.6 mm in width, and 78.74 mm in depth, with a weight of 2.454 kg. It operates within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures between -40¬8C and +70¬8C. This product is compliant with EU Directive 2011/65/EU (RoHS 2) and is suitable for indoor environmental spaces. It includes necessary installation hardware and accessories, such as screws, a printable label, Velcro straps, and a rear cable management bracket. The patch panel is compatible with 10GX patch cords and pre-terminated cable assemblies, making it a versatile choice for network installations.

Suppliers

Company
Product
Description
Supplier Links
AX104571-10GX KeyConnect Coupler Patch Panel AngleFlex 48P, UTP - 10GX KCON Cpl PP AngFlex 48 2U - Belden Inc.
St. Louis, MO, United States
AX104571-10GX KeyConnect Coupler Patch Panel AngleFlex 48P, UTP
10GX KCON Cpl PP AngFlex 48 2U
AX104571-10GX KeyConnect Coupler Patch Panel AngleFlex 48P, UTP 10GX KCON Cpl PP AngFlex 48 2U
AngleFlex Patch Panel, 48-port, 2U, with 10GX RJ45 Coupler

AngleFlex Patch Panel, 48-port, 2U, with 10GX RJ45 Coupler

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number 10GX KCON Cpl PP AngFlex 48 2U
Product Name AX104571-10GX KeyConnect Coupler Patch Panel AngleFlex 48P, UTP
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products