UL Instrumentation, 8 Pair 20+22AWG (7x28) Bare Copper, PVC Insulation E1 Color Code, Individual & Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES
8 SH PR #20 + 1 #22 PVC FS PVC
Belden Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Control and Instrumentation Cables | Cable Assemblies |
Product Number | 1077A | 97B0735 |
Product Name | Inst, 8 Pr #20+22 Str BC, PVC Ins E1, IS/OS, Blk PVC Jkt, 300V PLTC ITC CMG | 8 Sh Pr #20 + 1 #22 Pvc Fs Pvc Belden |
Product Type | Multiconductor Cable | |
Cable Jacket | Polyvinyl Chloride; PVC | |
Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride | |
Cable Conductor | Copper; Bare Copper - Stranded | |
Cable Shielding | Foil; Individually Foiled + Overall Foil |