Beckhoff Automation LLC EL3072 | EtherCAT Terminal, 2-channel analog input, multi-function, ±10 V, ±20 mA, 16 bit, single-ended, 2 ksps Preferred type

Description
The EL3072, EL3074, and EL3078 analog input terminals are universal 10 V/20 mA input modules in the 16-bit class for simple control tasks. Input signals in the -10/0...+10 V or -20/0/+4...+20 mA ranges can be processed per channel. Voltage and current signals are connected to different terminal points. CoE can be used to set each channel to U or I mode in TwinCAT or from the controller. The voltage and current inputs are single-ended. This means that one connection point of each channel is connected to +24 V or 0 V (power contacts) in the terminal. All inputs are digitized with a 16-bit resolution and transmitted to the superordinate automation system under electrical isolation. With a technical measuring range of ±107% of the nominal range, the terminal also supports commissioning with sensor values in the limit range and evaluation in accordance with NAMUR NE43. The EL3072 has two individually parameterizable inputs and supports 2-, 3-, and 4-wire connection. It can supply sensors with +24 V directly. Special features: combined input terminal: 10 V/20 mA ±107% measuring range 2 ksps conversion rate per channel for standard automation tasks
Request a Quote
Description
The EL3072, EL3074, and EL3078 analog input terminals are universal 10 V/20 mA input modules in the 16-bit class for simple control tasks. Input signals in the -10/0...+10 V or -20/0/+4...+20 mA ranges can be processed per channel. Voltage and current signals are connected to different terminal points. CoE can be used to set each channel to U or I mode in TwinCAT or from the controller. The voltage and current inputs are single-ended. This means that one connection point of each channel is connected to +24 V or 0 V (power contacts) in the terminal. All inputs are digitized with a 16-bit resolution and transmitted to the superordinate automation system under electrical isolation. With a technical measuring range of ±107% of the nominal range, the terminal also supports commissioning with sensor values in the limit range and evaluation in accordance with NAMUR NE43. The EL3072 has two individually parameterizable inputs and supports 2-, 3-, and 4-wire connection. It can supply sensors with +24 V directly. Special features: combined input terminal: 10 V/20 mA ±107% measuring range 2 ksps conversion rate per channel for standard automation tasks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EL3072 | EtherCAT Terminal, 2-channel analog input, multi-function, ±10 V, ±20 mA, 16 bit, single-ended, 2 ksps Preferred type -  - Beckhoff Automation LLC
Savage, MN, United States
EL3072 | EtherCAT Terminal, 2-channel analog input, multi-function, ±10 V, ±20 mA, 16 bit, single-ended, 2 ksps Preferred type
EL3072 | EtherCAT Terminal, 2-channel analog input, multi-function, ±10 V, ±20 mA, 16 bit, single-ended, 2 ksps Preferred type
The EL3072, EL3074, and EL3078 analog input terminals are universal 10 V/20 mA input modules in the 16-bit class for simple control tasks. Input signals in the -10/0...+10 V or -20/0/+4...+20 mA ranges can be processed per channel. Voltage and current signals are connected to different terminal points. CoE can be used to set each channel to U or I mode in TwinCAT or from the controller. The voltage and current inputs are single-ended. This means that one connection point of each channel is connected to +24 V or 0 V (power contacts) in the terminal. All inputs are digitized with a 16-bit resolution and transmitted to the superordinate automation system under electrical isolation. With a technical measuring range of ±107% of the nominal range, the terminal also supports commissioning with sensor values in the limit range and evaluation in accordance with NAMUR NE43. The EL3072 has two individually parameterizable inputs and supports 2-, 3-, and 4-wire connection. It can supply sensors with +24 V directly. Special features: combined input terminal: 10 V/20 mA ±107% measuring range 2 ksps conversion rate per channel for standard automation tasks

The EL3072, EL3074, and EL3078 analog input terminals are universal 10 V/20 mA input modules in the 16-bit class for simple control tasks. Input signals in the -10/0...+10 V or -20/0/+4...+20 mA ranges can be processed per channel. Voltage and current signals are connected to different terminal points. CoE can be used to set each channel to U or I mode in TwinCAT or from the controller.

The voltage and current inputs are single-ended. This means that one connection point of each channel is connected to +24 V or 0 V (power contacts) in the terminal. All inputs are digitized with a 16-bit resolution and transmitted to the superordinate automation system under electrical isolation. With a technical measuring range of ±107% of the nominal range, the terminal also supports commissioning with sensor values in the limit range and evaluation in accordance with NAMUR NE43.

The EL3072 has two individually parameterizable inputs and supports 2-, 3-, and 4-wire connection. It can supply sensors with +24 V directly.

Special features:

  • combined input terminal: 10 V/20 mA
  • ±107% measuring range
  • 2 ksps conversion rate per channel for standard automation tasks
Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EL3072 | EtherCAT Terminal, 2-channel analog input, multi-function, ±10 V, ±20 mA, 16 bit, single-ended, 2 ksps Preferred type
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL2596 | EtherCAT Terminal, 1-channel LED output, 0…24 V DC, 3 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
AX8108-0110-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details