Beckhoff Automation LLC EL1804 | EtherCAT Terminal, 4-channel digital input, 24 V DC, 3 ms, 3-wire connection

Description
The EL1804 digital input terminal acquires the binary 24 V control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. The EtherCAT Terminal contains four channels whose signal state is indicated by LEDs. The power contacts are connected through. With the EL1804, the reference ground for all inputs is the 0 V power contact. Special features: input specification type 1/3 no bouncing due to mechanical switches thanks to 3 ms input filter +24 V and 0 V sensor supply connections tool-free connection by direct plug-in technique for solid wire conductors increased packing density with 16 connection points in the housing of a 12 mm terminal block
Request a Quote
Description
The EL1804 digital input terminal acquires the binary 24 V control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. The EtherCAT Terminal contains four channels whose signal state is indicated by LEDs. The power contacts are connected through. With the EL1804, the reference ground for all inputs is the 0 V power contact. Special features: input specification type 1/3 no bouncing due to mechanical switches thanks to 3 ms input filter +24 V and 0 V sensor supply connections tool-free connection by direct plug-in technique for solid wire conductors increased packing density with 16 connection points in the housing of a 12 mm terminal block
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EL1804 | EtherCAT Terminal, 4-channel digital input, 24 V DC, 3 ms, 3-wire connection -  - Beckhoff Automation LLC
Savage, MN, United States
EL1804 | EtherCAT Terminal, 4-channel digital input, 24 V DC, 3 ms, 3-wire connection
EL1804 | EtherCAT Terminal, 4-channel digital input, 24 V DC, 3 ms, 3-wire connection
The EL1804 digital input terminal acquires the binary 24 V control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. The EtherCAT Terminal contains four channels whose signal state is indicated by LEDs. The power contacts are connected through. With the EL1804, the reference ground for all inputs is the 0 V power contact. Special features: input specification type 1/3 no bouncing due to mechanical switches thanks to 3 ms input filter +24 V and 0 V sensor supply connections tool-free connection by direct plug-in technique for solid wire conductors increased packing density with 16 connection points in the housing of a 12 mm terminal block

The EL1804 digital input terminal acquires the binary 24 V control signals from the process level and transmits them, in an electrically isolated form, to the higher-level automation unit. The EtherCAT Terminal contains four channels whose signal state is indicated by LEDs. The power contacts are connected through. With the EL1804, the reference ground for all inputs is the 0 V power contact.

Special features:

  • input specification type 1/3
  • no bouncing due to mechanical switches thanks to 3 ms input filter
  • +24 V and 0 V sensor supply connections
  • tool-free connection by direct plug-in technique for solid wire conductors
  • increased packing density with 16 connection points in the housing of a 12 mm terminal block
Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EL1804 | EtherCAT Terminal, 4-channel digital input, 24 V DC, 3 ms, 3-wire connection
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL1904 | EtherCAT Terminal, 4-channel digital input, 24 V DC, TwinSAFE -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EK9500 | EtherNet/IP™ Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
BK9053 | PROFINET Compact Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details