Beckhoff Automation LLC EKM1101 | EtherCAT Coupler with ID switch and diagnostics

Description
The EKM1101 EtherCAT Coupler connects the ELMxxxx EtherCAT measurement modules with EtherCAT. Such a station consists of an EKM1101 coupler, any number of EtherCAT Terminals and a bus end cap or an EtherCAT extension such as EK1110 or EK1122. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. On account of three significant properties, the EKM1101 and the functionally identical ELM9410 power supply terminal are designed to meet the needs of high-precision analog measurement technology, e.g. with ELM3xxx terminals: To reduce interference in the connected terminal, both the E-bus supply US and the 24 V power contact supply UP are electrically isolated and filtered in the coupler. The power contact supply can carry a maximum load of 2 A. The extensive voltage and temperature monitoring provides assistance with commissioning and operation. Results are displayed by LED and in the process image. The built-in three-axis position and vibration sensor allows a constant view of the mechanical situation in the control cabinet. As a result, the EKM1101 can be used in special measuring situations instead of the conventional EK1100 EtherCAT Coupler. Mixed operation with EL9410 is possible, but this negates the concept of electrical isolation. The EKM1101 has two hexadecimal ID switches for assigning an ID to a group of EtherCAT components. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable.
Request a Quote
Description
The EKM1101 EtherCAT Coupler connects the ELMxxxx EtherCAT measurement modules with EtherCAT. Such a station consists of an EKM1101 coupler, any number of EtherCAT Terminals and a bus end cap or an EtherCAT extension such as EK1110 or EK1122. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. On account of three significant properties, the EKM1101 and the functionally identical ELM9410 power supply terminal are designed to meet the needs of high-precision analog measurement technology, e.g. with ELM3xxx terminals: To reduce interference in the connected terminal, both the E-bus supply US and the 24 V power contact supply UP are electrically isolated and filtered in the coupler. The power contact supply can carry a maximum load of 2 A. The extensive voltage and temperature monitoring provides assistance with commissioning and operation. Results are displayed by LED and in the process image. The built-in three-axis position and vibration sensor allows a constant view of the mechanical situation in the control cabinet. As a result, the EKM1101 can be used in special measuring situations instead of the conventional EK1100 EtherCAT Coupler. Mixed operation with EL9410 is possible, but this negates the concept of electrical isolation. The EKM1101 has two hexadecimal ID switches for assigning an ID to a group of EtherCAT components. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EKM1101 | EtherCAT Coupler with ID switch and diagnostics -  - Beckhoff Automation LLC
Savage, MN, United States
EKM1101 | EtherCAT Coupler with ID switch and diagnostics
EKM1101 | EtherCAT Coupler with ID switch and diagnostics
The EKM1101 EtherCAT Coupler connects the ELMxxxx EtherCAT measurement modules with EtherCAT. Such a station consists of an EKM1101 coupler, any number of EtherCAT Terminals and a bus end cap or an EtherCAT extension such as EK1110 or EK1122. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. On account of three significant properties, the EKM1101 and the functionally identical ELM9410 power supply terminal are designed to meet the needs of high-precision analog measurement technology, e.g. with ELM3xxx terminals: To reduce interference in the connected terminal, both the E-bus supply US and the 24 V power contact supply UP are electrically isolated and filtered in the coupler. The power contact supply can carry a maximum load of 2 A. The extensive voltage and temperature monitoring provides assistance with commissioning and operation. Results are displayed by LED and in the process image. The built-in three-axis position and vibration sensor allows a constant view of the mechanical situation in the control cabinet. As a result, the EKM1101 can be used in special measuring situations instead of the conventional EK1100 EtherCAT Coupler. Mixed operation with EL9410 is possible, but this negates the concept of electrical isolation. The EKM1101 has two hexadecimal ID switches for assigning an ID to a group of EtherCAT components. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable.

The EKM1101 EtherCAT Coupler connects the ELMxxxx EtherCAT measurement modules with EtherCAT. Such a station consists of an EKM1101 coupler, any number of EtherCAT Terminals and a bus end cap or an EtherCAT extension such as EK1110 or EK1122. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation.

On account of three significant properties, the EKM1101 and the functionally identical ELM9410 power supply terminal are designed to meet the needs of high-precision analog measurement technology, e.g. with ELM3xxx terminals:

  • To reduce interference in the connected terminal, both the E-bus supply US and the 24 V power contact supply UP are electrically isolated and filtered in the coupler. The power contact supply can carry a maximum load of 2 A.
  • The extensive voltage and temperature monitoring provides assistance with commissioning and operation. Results are displayed by LED and in the process image.
  • The built-in three-axis position and vibration sensor allows a constant view of the mechanical situation in the control cabinet.

As a result, the EKM1101 can be used in special measuring situations instead of the conventional EK1100 EtherCAT Coupler. Mixed operation with EL9410 is possible, but this negates the concept of electrical isolation. The EKM1101 has two hexadecimal ID switches for assigning an ID to a group of EtherCAT components. This group can then be located at any position within the EtherCAT network. Variable topologies are therefore easily implementable.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EKM1101 | EtherCAT Coupler with ID switch and diagnostics
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

BK2000 | Lightbus Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EL1409 | EtherCAT Terminal, 16-channel digital input, 24 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
AX8118-0220-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details