Beckhoff Automation LLC EK1828-0010 | EtherCAT Coupler with integrated digital outputs

Description
The EK1828 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. In addition, eight digital outputs are integrated. The resulting design is particularly suitable for applications with a small number of I/Os. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: Connection technology: 2 x RJ45 socket Connection lengths: up to 100 m 8 digital outputs Number of EtherCAT Terminals in the overall system: up to 65,535 The EK1828-0010 has two RJ45 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 1 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.
Request a Quote
Description
The EK1828 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. In addition, eight digital outputs are integrated. The resulting design is particularly suitable for applications with a small number of I/Os. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: Connection technology: 2 x RJ45 socket Connection lengths: up to 100 m 8 digital outputs Number of EtherCAT Terminals in the overall system: up to 65,535 The EK1828-0010 has two RJ45 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 1 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EK1828-0010 | EtherCAT Coupler with integrated digital outputs -  - Beckhoff Automation LLC
Savage, MN, United States
EK1828-0010 | EtherCAT Coupler with integrated digital outputs
EK1828-0010 | EtherCAT Coupler with integrated digital outputs
The EK1828 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. In addition, eight digital outputs are integrated. The resulting design is particularly suitable for applications with a small number of I/Os. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: Connection technology: 2 x RJ45 socket Connection lengths: up to 100 m 8 digital outputs Number of EtherCAT Terminals in the overall system: up to 65,535 The EK1828-0010 has two RJ45 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 1 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.

The EK1828 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. In addition, eight digital outputs are integrated. The resulting design is particularly suitable for applications with a small number of I/Os. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image.

Special features:

  • Connection technology: 2 x RJ45 socket
  • Connection lengths: up to 100 m
  • 8 digital outputs
  • Number of EtherCAT Terminals in the overall system: up to 65,535

The EK1828-0010 has two RJ45 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology.

The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler can supply a maximum of 5 V and 1 A. If higher current is required, power feed terminals such as the EL9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EK1828-0010 | EtherCAT Coupler with integrated digital outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EK9160 | IoT Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
BK5120 | CANopen Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
AX8206-0000-0000 | Dual-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details