Beckhoff Automation LLC EK1300 | EtherCAT P coupler

Description
The EK1300 EtherCAT P coupler integrates the EtherCAT Terminals into the EtherCAT P network. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image Special features: connection technology: 2 x P-coded M8 sockets power supply via EtherCAT P connection number of EtherCAT Terminals in the overall system: up to 65,535 The EK1300 has two P-coded M8 connections. The upper EtherCAT P interface is used to connect the coupler to the network, the lower P-coded M8 socket is used for optional continuation of the EtherCAT P topology. In addition, the EK1322 EtherCAT P junction or the EK1310 EtherCAT P extension can be used for extending or creating a line or star topology. Since EtherCAT P integrates the power supply and the communication on a single line, an additional power supply for the coupler via the terminal points is no longer required. Depending on the application, the system and sensor supply US or the peripheral voltage for actuators UP can be bridged to the power contacts.
Request a Quote
Description
The EK1300 EtherCAT P coupler integrates the EtherCAT Terminals into the EtherCAT P network. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image Special features: connection technology: 2 x P-coded M8 sockets power supply via EtherCAT P connection number of EtherCAT Terminals in the overall system: up to 65,535 The EK1300 has two P-coded M8 connections. The upper EtherCAT P interface is used to connect the coupler to the network, the lower P-coded M8 socket is used for optional continuation of the EtherCAT P topology. In addition, the EK1322 EtherCAT P junction or the EK1310 EtherCAT P extension can be used for extending or creating a line or star topology. Since EtherCAT P integrates the power supply and the communication on a single line, an additional power supply for the coupler via the terminal points is no longer required. Depending on the application, the system and sensor supply US or the peripheral voltage for actuators UP can be bridged to the power contacts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EK1300 | EtherCAT P coupler -  - Beckhoff Automation LLC
Savage, MN, United States
EK1300 | EtherCAT P coupler
EK1300 | EtherCAT P coupler
The EK1300 EtherCAT P coupler integrates the EtherCAT Terminals into the EtherCAT P network. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image Special features: connection technology: 2 x P-coded M8 sockets power supply via EtherCAT P connection number of EtherCAT Terminals in the overall system: up to 65,535 The EK1300 has two P-coded M8 connections. The upper EtherCAT P interface is used to connect the coupler to the network, the lower P-coded M8 socket is used for optional continuation of the EtherCAT P topology. In addition, the EK1322 EtherCAT P junction or the EK1310 EtherCAT P extension can be used for extending or creating a line or star topology. Since EtherCAT P integrates the power supply and the communication on a single line, an additional power supply for the coupler via the terminal points is no longer required. Depending on the application, the system and sensor supply US or the peripheral voltage for actuators UP can be bridged to the power contacts.

The EK1300 EtherCAT P coupler integrates the EtherCAT Terminals into the EtherCAT P network. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image

Special features:

  • connection technology: 2 x P-coded M8 sockets
  • power supply via EtherCAT P connection
  • number of EtherCAT Terminals in the overall system: up to 65,535

The EK1300 has two P-coded M8 connections. The upper EtherCAT P interface is used to connect the coupler to the network, the lower P-coded M8 socket is used for optional continuation of the EtherCAT P topology. In addition, the EK1322 EtherCAT P junction or the EK1310 EtherCAT P extension can be used for extending or creating a line or star topology.

Since EtherCAT P integrates the power supply and the communication on a single line, an additional power supply for the coupler via the terminal points is no longer required. Depending on the application, the system and sensor supply US or the peripheral voltage for actuators UP can be bridged to the power contacts.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EK1300 | EtherCAT P coupler
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

CU1124 | Infrastructure, 4-port junction, EtherCAT, 100 Mbit/s, 24 V DC, RJ45 -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EC1100 | EtherCAT Coupler, RJ45, angled, push-in New -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details